NXP Semiconductors Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized MC33FS6513CAER2

Description
Win Source Part Number: 1354854-MC33FS6513CA ER2 Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized Package: Tape & Reel Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 30 pct. MSL Level: 3 (168 Hours) Mfr: NXP USA Inc. Product Status: Active Package / Case: 48-LQFP Exposed Pad Supplier Device Package: 48-HLQFP (7x7) Base Product Number: MC33FS6513 Mounting Type: Surface Mount HTSUS: 8542.39.0001 Applications: System Basis Chip REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 1V ~ 5V
Request a Quote Datasheet
Description
Win Source Part Number: 1354854-MC33FS6513CA ER2 Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized Package: Tape & Reel Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 30 pct. MSL Level: 3 (168 Hours) Mfr: NXP USA Inc. Product Status: Active Package / Case: 48-LQFP Exposed Pad Supplier Device Package: 48-HLQFP (7x7) Base Product Number: MC33FS6513 Mounting Type: Surface Mount HTSUS: 8542.39.0001 Applications: System Basis Chip REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 1V ~ 5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized - 1354854-MC33FS6513CAER2 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
1354854-MC33FS6513CAER2
Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized 1354854-MC33FS6513CAER2
Win Source Part Number: 1354854-MC33FS6513CA ER2 Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized Package: Tape & Reel Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 30 pct. MSL Level: 3 (168 Hours) Mfr: NXP USA Inc. Product Status: Active Package / Case: 48-LQFP Exposed Pad Supplier Device Package: 48-HLQFP (7x7) Base Product Number: MC33FS6513 Mounting Type: Surface Mount HTSUS: 8542.39.0001 Applications: System Basis Chip REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 1V ~ 5V

Win Source Part Number: 1354854-MC33FS6513CAER2
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Package: Tape & Reel
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 30 pct.
MSL Level: 3 (168 Hours)
Mfr: NXP USA Inc.
Product Status: Active
Package / Case: 48-LQFP Exposed Pad
Supplier Device Package: 48-HLQFP (7x7)
Base Product Number: MC33FS6513
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
Applications: System Basis Chip
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 1V ~ 5V

Buy Now Datasheet
Power Management - Specialized - 568-MC33FS6513CAER2CT-ND - DigiKey
Thief River Falls, MN, United States
Power Management - Specialized
568-MC33FS6513CAER2CT-ND
Power Management - Specialized 568-MC33FS6513CAER2CT-ND
SYSTEM BASIS CHIP DCDC 1.5A VCO

SYSTEM BASIS CHIP DCDC 1.5A VCO

Buy Now Datasheet
Power Management - Specialized - 568-MC33FS6513CAER2DKR-ND - DigiKey
Thief River Falls, MN, United States
Power Management - Specialized
568-MC33FS6513CAER2DKR-ND
Power Management - Specialized 568-MC33FS6513CAER2DKR-ND
SYSTEM BASIS CHIP DCDC 1.5A VCO

SYSTEM BASIS CHIP DCDC 1.5A VCO

Buy Now Datasheet
Power Management - Specialized - 568-MC33FS6513CAER2TR-ND - DigiKey
Thief River Falls, MN, United States
Power Management - Specialized
568-MC33FS6513CAER2TR-ND
Power Management - Specialized 568-MC33FS6513CAER2TR-ND
System Basis Chip PMIC 48-HLQFP (7x7)

System Basis Chip PMIC 48-HLQFP (7x7)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category IC Voltage Regulators IC Voltage Regulators
Product Number 1354854-MC33FS6513CAER2 568-MC33FS6513CAER2CT-ND
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized Power Management - Specialized
Package Type QFP; Other; Tape & Reel Other; 48-LQFP Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - 1698181 - RS Components, Ltd.
Specs
Regulator Category Linear; Linear voltage
Output Voltage Type Fixed
Package Type Other; To-252
View Details
Triple Output Step Down Switching Regulator - A4491EESTR-T - Allegro MicroSystems Inc.
Specs
Regulator Category Switching
View Details
8 suppliers
Specs
Package Type Other; Tray
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details