NXP Semiconductors Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized MC33FS6503CAE

Description
Win Source Part Number: 1356930-MC33FS6503CA E Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 51 pct. MSL Level: 3 (168 Hours) Mfr: NXP USA Inc. Package: Tray Product Status: Active Package / Case: 48-LQFP Exposed Pad Supplier Device Package: 48-HLQFP (7x7) Base Product Number: MC33FS6503 Mounting Type: Surface Mount HTSUS: 8542.39.0001 Applications: System Basis Chip REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 1V ~ 5V
Request a Quote Datasheet
Description
Win Source Part Number: 1356930-MC33FS6503CA E Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 51 pct. MSL Level: 3 (168 Hours) Mfr: NXP USA Inc. Package: Tray Product Status: Active Package / Case: 48-LQFP Exposed Pad Supplier Device Package: 48-HLQFP (7x7) Base Product Number: MC33FS6503 Mounting Type: Surface Mount HTSUS: 8542.39.0001 Applications: System Basis Chip REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 1V ~ 5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized - 1356930-MC33FS6503CAE - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
1356930-MC33FS6503CAE
Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized 1356930-MC33FS6503CAE
Win Source Part Number: 1356930-MC33FS6503CA E Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 51 pct. MSL Level: 3 (168 Hours) Mfr: NXP USA Inc. Package: Tray Product Status: Active Package / Case: 48-LQFP Exposed Pad Supplier Device Package: 48-HLQFP (7x7) Base Product Number: MC33FS6503 Mounting Type: Surface Mount HTSUS: 8542.39.0001 Applications: System Basis Chip REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 1V ~ 5V

Win Source Part Number: 1356930-MC33FS6503CAE
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 51 pct.
MSL Level: 3 (168 Hours)
Mfr: NXP USA Inc.
Package: Tray
Product Status: Active
Package / Case: 48-LQFP Exposed Pad
Supplier Device Package: 48-HLQFP (7x7)
Base Product Number: MC33FS6503
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
Applications: System Basis Chip
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 1V ~ 5V

Buy Now Datasheet
Power Management - Specialized - 568-13812-ND - DigiKey
Thief River Falls, MN, United States
Power Management - Specialized
568-13812-ND
Power Management - Specialized 568-13812-ND
System Basis Chip PMIC 48-HLQFP (7x7)

System Basis Chip PMIC 48-HLQFP (7x7)

Buy Now Datasheet
Power Management - Specialized - MC33FS6503CAE - ODG (Origin Data Global)
Shenzhen, China
Power Management - Specialized
MC33FS6503CAE
Power Management - Specialized MC33FS6503CAE
SYSTEM BASIS CHIP DCDC 0.8A VCO

SYSTEM BASIS CHIP DCDC 0.8A VCO

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ODG (Origin Data Global)
Product Category IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 1356930-MC33FS6503CAE 568-13812-ND MC33FS6503CAE
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized Power Management - Specialized Power Management - Specialized
Package Type QFP; Other; Tray Other; 48-LQFP Exposed Pad QFP; Other; 48-LQFP Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A3938SEQ - ODG (Origin Data Global)
Specs
Package Type Other; 32-LCC (J-Lead)
VIN 18 to 50 volts
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details
Voltage Regulators - 1698189 - RS Components, Ltd.
Specs
Output Polarity Positive
Output Voltage Type Fixed
Package Type Other; To-252
View Details
Voltage Reference - ATL431LIBQDBZR - ODG (Origin Data Global)
Specs
Output Voltage Type Adjustable / Variable
Package Type SOT23; Other; TO-236-3, SC-59, SOT-23-3
Output Voltage 2.5 volts
View Details
PMIC - Voltage Regulators - Linear - ADP3308ART-2.7-RL - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
Special Features Enable
IOUT 0.0500 amps
View Details