Manufacturer: ON Semiconductor
Win Source Part Number: 1073342-MC33269DTG
Packaging: Tube/Rail
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Adjustable
Output Current: 800mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: DPAK-3
Maximum Input Voltage: 20V
Nominal Output Voltage (Min/Fixed): 1.25V
Dropout Voltage-Max: 1.35V @ 800mA
PSRR: 55dB (120Hz)
Control Protection Features: Over Temperature, Short Circuit
Maximum Output Voltage: 18.65V
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Sufficient
Linear Voltage Regulator IC Positive Adjustable 1 Output 800mA DPAK
800mA LDO Regulator, Adj Vout 1.35-10V, DPAK, SM Product overview: MC33269DTG from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 800mA, 10V, DPAK. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 800mA, 10V, DPAK, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MC33269DTG can be used for catalog matching and distributor lookup.
IC REG LINEAR POS ADJ 800MA DPAK
IC REG LINEAR POS ADJ 800MA DPAK
LDO Voltage Regulators 1.35-10V ADJ 800mA
IC REG LINEAR POS ADJ 800MA DPAK
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 1073342-MC33269DTG | MC33269DTGOS-ND | 776-MC33269DTG | MC33269DTG | MC33269DTG | MC33269DTG | MC33269DTG |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - MC33269DTG | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 800mA 10V DPAK LDO Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Regulator Type | Low Dropout | Standard | |||||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable | |||
| Package Type | DPAK; Other; DPAK-3 | DPAK; Other; TO-252-3, DPAK (2 Leads + Tab), SC-63 | Other; DPAK | DPAK; Other; TO-252-3, DPak (2 Leads + Tab), SC-63 | |||
| Life Cycle Stage | Maturity; Active | ||||||
| Output Voltage | 1.25 volts | 1.25 to 18.65 volts | 1.25 volts | 1.25 volts | 1.25 volts |