onsemi 1.515V 1.818V 1300mA SOIC LDO Voltage Regulator IC MC33567D-1R2

Description
LDO Cntrlr REG Fixed 1.515V/1.818V 1300mA 8-Pin SOIC N T/R Product overview: MC33567D-1R2 from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.515V, 1.818V, 1300mA, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.515V, 1.818V, 1300mA, LDO Voltage Regulator IC, Linear Regulator Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 757-MC33567D-1R2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
LDO Cntrlr REG Fixed 1.515V/1.818V 1300mA 8-Pin SOIC N T/R Product overview: MC33567D-1R2 from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.515V, 1.818V, 1300mA, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.515V, 1.818V, 1300mA, LDO Voltage Regulator IC, Linear Regulator Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 757-MC33567D-1R2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1.515V 1.818V 1300mA SOIC LDO Voltage Regulator IC
757-MC33567D-1R2
1.515V 1.818V 1300mA SOIC LDO Voltage Regulator IC 757-MC33567D-1R2
LDO Cntrlr REG Fixed 1.515V/1.818V 1300mA 8-Pin SOIC N T/R Product overview: MC33567D-1R2 from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.515V, 1.818V, 1300mA, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.515V, 1.818V, 1300mA, LDO Voltage Regulator IC, Linear Regulator Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 757-MC33567D-1R2 can be used for catalog matching and distributor lookup.

LDO Cntrlr REG Fixed 1.515V/1.818V 1300mA 8-Pin SOIC N T/R Product overview: MC33567D-1R2 from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.515V, 1.818V, 1300mA, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.515V, 1.818V, 1300mA, LDO Voltage Regulator IC, Linear Regulator Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 757-MC33567D-1R2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear Regulator Controllers - MC33567D-1R2 - 100972-MC33567D-1R2 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear Regulator Controllers - MC33567D-1R2
100972-MC33567D-1R2
PMIC - PMIC - Voltage Regulators - Linear Regulator Controllers - MC33567D-1R2 100972-MC33567D-1R2
Manufacturer: ON Semiconductor Win Source Part Number: 100972-MC33567D-1R2 Packaging: Reel - TR Type: Positive Fixed Voltage - Input: 9 V to 12.5 V Number of Outputs: 2 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 80°C Case / Package: 8-SOIC Operating Supply Current: 6.3mA Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 100972-MC33567D-1R2
Packaging: Reel - TR
Type: Positive Fixed
Voltage - Input: 9 V to 12.5 V
Number of Outputs: 2
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 80°C
Case / Package: 8-SOIC
Operating Supply Current: 6.3mA
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Voltage Regulators - Linear Regulator Controllers - MC33567D-1R2OSTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear Regulator Controllers
MC33567D-1R2OSTR-ND
Voltage Regulators - Linear Regulator Controllers MC33567D-1R2OSTR-ND
Linear Regulator Controller IC Positive Fixed 2 Output 8-SOIC

Linear Regulator Controller IC Positive Fixed 2 Output 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Regulator Controllers - MC33567D-1R2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Regulator Controllers
MC33567D-1R2
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Regulator Controllers MC33567D-1R2
IC LNR REG CTRLR 2OUT 8SOIC

IC LNR REG CTRLR 2OUT 8SOIC

Supplier's Site
PMIC - Voltage Regulators - Linear Regulator Controllers - MC33567D-1R2 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear Regulator Controllers
MC33567D-1R2
PMIC - Voltage Regulators - Linear Regulator Controllers MC33567D-1R2
IC LNR REG CTRLR 2OUT 8SOIC

IC LNR REG CTRLR 2OUT 8SOIC

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 757-MC33567D-1R2 100972-MC33567D-1R2 MC33567D-1R2OSTR-ND MC33567D-1R2 MC33567D-1R2
Product Name 1.515V 1.818V 1300mA SOIC LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear Regulator Controllers - MC33567D-1R2 Voltage Regulators - Linear Regulator Controllers Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Regulator Controllers PMIC - Voltage Regulators - Linear Regulator Controllers
Output Voltage Type Fixed Fixed
Package Type Other; SOIC SOIC; Other; 8-SOIC SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" SOIC SOIC; Other; 8-SOIC
Output Voltage 1.82 volts
IOUT 1.3 amps
Operating Temperature 0 C (32 F) 0 to 80 C (32 to 176 F) 0 to 80 C (32 to 176 F) 0 to 80 C (32 to 176 F) 0 to 80 C (32 to 176 F)
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - 1460587 - RS Components, Ltd.
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed
View Details
LED Drivers - A6260KLJTR-T - ODG (Origin Data Global)
Allegro MicroSystems Inc.
Specs
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
TPS7A4501-SP Wide Vin Low-Dropout Voltage Regulator - 5962-1222402VHA - Texas Instruments
Specs
Output Voltage Type Adjustable / Variable
Package Type Other; CFP,XCEPT
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Reverse Current Protection,Thermal Shutdown
View Details