onsemi 2.5V 80mA SOT-23 LDO Voltage Regulator IC MC33761SNT1-025G

Description
2.5V LDO Regulator, 80mA, 160mV Dropout, SOT-23-5 Product overview: MC33761SNT1-025G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.5V, 80mA, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 80mA, SOT-23, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MC33761SNT1-025G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
2.5V LDO Regulator, 80mA, 160mV Dropout, SOT-23-5 Product overview: MC33761SNT1-025G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.5V, 80mA, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 80mA, SOT-23, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MC33761SNT1-025G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
2.5V 80mA SOT-23 LDO Voltage Regulator IC
776-MC33761SNT1-025G
2.5V 80mA SOT-23 LDO Voltage Regulator IC 776-MC33761SNT1-025G
2.5V LDO Regulator, 80mA, 160mV Dropout, SOT-23-5 Product overview: MC33761SNT1-025G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.5V, 80mA, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 80mA, SOT-23, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MC33761SNT1-025G can be used for catalog matching and distributor lookup.

2.5V LDO Regulator, 80mA, 160mV Dropout, SOT-23-5 Product overview: MC33761SNT1-025G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.5V, 80mA, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 80mA, SOT-23, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MC33761SNT1-025G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - MC33761SNT1-025G - Rochester Electronics
Newburyport, MA, United States
Fixed Positive LDO Regulator, 2.5V, 0.25V Dropout, PDSO5

Fixed Positive LDO Regulator, 2.5V, 0.25V Dropout, PDSO5

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - MC33761SNT1-025GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
MC33761SNT1-025GOSTR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MC33761SNT1-025GOSTR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 80mA 5-TSOP

Linear Voltage Regulator IC Positive Fixed 1 Output 80mA 5-TSOP

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - MC33761SNT1-025G - 107598-MC33761SNT1-025G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - MC33761SNT1-025G
107598-MC33761SNT1-025G
PMIC - PMIC - Voltage Regulators - Linear - MC33761SNT1-025G 107598-MC33761SNT1-025G
Manufacturer: ON Semiconductor Win Source Part Number: 107598-MC33761SNT1-0 25G Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.16V @ 80mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 80mA Output Voltage: 2.5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 5-TSOP Maximum Input Voltage: 12V Nominal Output Voltage (Min/Fixed): 2.5V Dropout Voltage-Max: 0.25V @ 80mA Operating Supply Current: 180μA PSRR: 70dB (1kHz) Protection Features: Antisaturation, Over Current, Over Temperature

Manufacturer: ON Semiconductor
Win Source Part Number: 107598-MC33761SNT1-025G
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.16V @ 80mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 80mA
Output Voltage: 2.5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 5-TSOP
Maximum Input Voltage: 12V
Nominal Output Voltage (Min/Fixed): 2.5V
Dropout Voltage-Max: 0.25V @ 80mA
Operating Supply Current: 180μA
PSRR: 70dB (1kHz)
Protection Features: Antisaturation, Over Current, Over Temperature

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - MC33761SNT1-025G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
MC33761SNT1-025G
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear MC33761SNT1-025G
IC REG LINEAR 2.5V 80MA 5TSOP

IC REG LINEAR 2.5V 80MA 5TSOP

Supplier's Site
IC REG LINEAR 2.5V 80MA 5TSOP - 598-MC33761SNT1-025G - Utmel Electronic Limited
Hong Kong, China
IC REG LINEAR 2.5V 80MA 5TSOP
598-MC33761SNT1-025G
IC REG LINEAR 2.5V 80MA 5TSOP 598-MC33761SNT1-025G
IC REG LINEAR 2.5V 80MA 5TSOP

IC REG LINEAR 2.5V 80MA 5TSOP

Supplier's Site
PMIC - Voltage Regulators - Linear - MC33761SNT1-025G - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
MC33761SNT1-025G
PMIC - Voltage Regulators - Linear MC33761SNT1-025G
IC REG LINEAR 2.5V 80MA 5TSOP

IC REG LINEAR 2.5V 80MA 5TSOP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Rochester Electronics DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Lingto Electronic Limited
Product Category IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 776-MC33761SNT1-025G MC33761SNT1-025G MC33761SNT1-025GOSTR-ND 107598-MC33761SNT1-025G MC33761SNT1-025G 598-MC33761SNT1-025G MC33761SNT1-025G
Product Name 2.5V 80mA SOT-23 LDO Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - MC33761SNT1-025G Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear IC REG LINEAR 2.5V 80MA 5TSOP PMIC - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed Fixed; Fixed Fixed; Fixed
Package Type Other; SOT-23-5 Other; TSOP5/6 SOT23; Other; SOT-23-5 Thin, TSOT-23-5 Other; 5-TSOP SOT23 SOT23; Other; SOT-23-5 Thin, TSOT-23-5
Output Voltage 2.5 volts 2.5 volts 2.5 volts 2.5 volts 2.5 volts
IOUT 0.0800 amps 0.0800 amps 0.0800 amps 0.0800 amps 0.0800 amps 0.0800 amps
Dropout Voltage 0.1600 volts 0.2500 volts 0.2500 volts 0.1600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A89301GESSR - ODG (Origin Data Global)
Specs
Package Type Other; 24-WFQFN Exposed Pad
VIN 5.5 to 50 volts
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Battery Chargers - BQ25616JRTWT - ODG (Origin Data Global)
Specs
Package Type Other; 24-WFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - Voltage Regulators - Linear - ADP3300ART-3.3-RL7 - Lingto Electronic Limited
Specs
Special Features Shutdown (Inhibit) Pin; ErrorFlag; Error Flag, Shutdown
IOUT 0.0500 amps
View Details
Voltage Regulators - 2444546 - RS Components, Ltd.
Specs
Package Type Other; TO-252-3-L1
IOUT 0.5000 amps
IQ 0.0060 amps
View Details