onsemi Voltage Regulators MC33269DT-3.3G

Description
onsemi MC33269DT-3.3G Voltage Regulator
Request a Quote Datasheet
Description
onsemi MC33269DT-3.3G Voltage Regulator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - 5165950 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
5165950
Voltage Regulators 5165950
onsemi MC33269DT-3.3G Voltage Regulator

onsemi MC33269DT-3.3G Voltage Regulator

Supplier's Site
Voltage Regulators - 1032160 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
1032160
Voltage Regulators 1032160
onsemi MC33269DT-3.3G Voltage Regulator

onsemi MC33269DT-3.3G Voltage Regulator

Supplier's Site
PMIC - PMIC - Voltage Regulators - Linear - MC33269DT-3.3G - 1073341-MC33269DT-3.3G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - MC33269DT-3.3G
1073341-MC33269DT-3.3G
PMIC - PMIC - Voltage Regulators - Linear - MC33269DT-3.3G 1073341-MC33269DT-3.3G
Manufacturer: ON Semiconductor Win Source Part Number: 1073341-MC33269DT-3. 3G Packaging: Tube/Rail Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Output Current: 800mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: DPAK-3 Maximum Input Voltage: 20V Nominal Output Voltage (Min/Fixed): 3.3V Dropout Voltage-Max: 1.35V @ 800mA Operating Supply Current: 8mA PSRR: 55dB (120Hz) Control Protection Features: Over Temperature, Short Circuit Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Sufficient Application Field: Used in Automotive, Power Management

Manufacturer: ON Semiconductor
Win Source Part Number: 1073341-MC33269DT-3.3G
Packaging: Tube/Rail
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Output Current: 800mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: DPAK-3
Maximum Input Voltage: 20V
Nominal Output Voltage (Min/Fixed): 3.3V
Dropout Voltage-Max: 1.35V @ 800mA
Operating Supply Current: 8mA
PSRR: 55dB (120Hz)
Control Protection Features: Over Temperature, Short Circuit
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Automotive, Power Management

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - MC33269DT-3.3GOS-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
MC33269DT-3.3GOS-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MC33269DT-3.3GOS-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 800mA DPAK

Linear Voltage Regulator IC Positive Fixed 1 Output 800mA DPAK

Buy Now Datasheet
Singapore, Singapore
3.3V 800mA DPAK LDO Voltage Regulator IC
776-MC33269DT-3.3G
3.3V 800mA DPAK LDO Voltage Regulator IC 776-MC33269DT-3.3G
3.3V LDO Regulator, 800mA, 1% Acc, DPAK, SM Product overview: MC33269DT-3.3G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 800mA, DPAK. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 800mA, DPAK, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MC33269DT-3.3G can be used for catalog matching and distributor lookup.

3.3V LDO Regulator, 800mA, 1% Acc, DPAK, SM Product overview: MC33269DT-3.3G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 800mA, DPAK. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 800mA, DPAK, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MC33269DT-3.3G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - MC33269DT-3.3G - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
MC33269DT-3.3G
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MC33269DT-3.3G
IC REG LINEAR 3.3V 800MA DPAK

IC REG LINEAR 3.3V 800MA DPAK

Supplier's Site Datasheet
Voltage Regulators - Linear - MC33269DT-3.3G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
MC33269DT-3.3G
Voltage Regulators - Linear MC33269DT-3.3G
Linear Voltage Regulator IC Positive Fixed 1 Output 800mA DPAK

Linear Voltage Regulator IC Positive Fixed 1 Output 800mA DPAK

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - MC33269DT-3.3G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
MC33269DT-3.3G
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear MC33269DT-3.3G
IC REG LINEAR 3.3V 800MA DPAK

IC REG LINEAR 3.3V 800MA DPAK

Supplier's Site

Technical Specifications

  RS Components, Ltd. Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 5165950 1073341-MC33269DT-3.3G MC33269DT-3.3GOS-ND 776-MC33269DT-3.3G MC33269DT-3.3G MC33269DT-3.3G MC33269DT-3.3G
Product Name Voltage Regulators PMIC - PMIC - Voltage Regulators - Linear - MC33269DT-3.3G Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 3.3V 800mA DPAK LDO Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Regulator Category Low dropout voltage
Output Voltage Type Fixed Fixed; Fixed Fixed Fixed Fixed Fixed; Fixed
Package Type DPAK; Other; Dpak DPAK; Other; DPAK-3 DPAK; Other; TO-252-3, DPAK (2 Leads + Tab), SC-63 Other; DPAK DPAK; Other; TO-252-3, DPak (2 Leads + Tab), SC-63 DPAK; Other; TO-252-3, DPak (2 Leads + Tab), SC-63 DPAK
Regulator Type Low Dropout Standard
Life Cycle Stage Maturity; Active Active
Unlock Full Specs
to access all available technical data