The MC33163DWG is a monolithic power switching regulator designed for DC-DC conversion in step-up, step-down, and inverting applications. It supports an input voltage range from 2.5 V to 40 V and can deliver an output switch current exceeding 3.0 A. The device features a controlled duty cycle oscillator, two high-gain voltage feedback comparators, and a temperature-compensa
"Buck, Boost Switching Regulator IC Positive or Negative Adjustable 1.25V 1 Output 3.4A (Switch) 16-SOIC (0.295"", 7.50mm Width)"
Sw. Regulator 3.4A Step-Up/Down/Inv SO16
Sw. Regulator 3.4A Step-Up/Down/Inv SO16
Sw. Regulator 3.4A Step-Up/Down/Inv SO16
Manufacturer: ON Semiconductor
Win Source Part Number: 138036-MC33163DWG
Packaging: Tube/Rail
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck, Boost
Frequency - Switching: 50kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 3.4A (Switch)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-SOIC
Purpose: Step-Up, Step-Down
Maximum Input Voltage: 40V
Nominal Output Voltage (Min/Fixed): 1.25V
Maximum Output Voltage: 40V (Switch)
Minimum Input Voltage: 2.5V
IC REG BUCK BST ADJ 3.4A 16SOIC
IC REG BUCK BST ADJ 3.4A 16SOIC
Buck, Boost Switching Regulator IC Positive or Negative Adjustable 1.25V 1 Output 3.4A (Switch) 16-SOIC (0.295", 7.50mm Width)
Switching Voltage Regulators 40V 3.4A Buck/Boost/Inverting
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | MC33163DWGOS-ND | 7752979 | 7752979P | 1454720 | 138036-MC33163DWG | MC33163DWG | MC33163DWG | MC33163DWG | MC33163DWG |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators | Voltage Regulators | Voltage Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MC33163DWG | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators |
| Configuration / Function | Buck | Buck; Boost; Buck-Boost | Buck; Boost | Buck; Boost; Buck-Boost | Buck, Boost | Buck; Boost | |||
| Output Voltage Type | Adjustable / Variable | Fixed | Fixed | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable; Adjustable | |||
| Package Type | SOIC; Other; "16-SOIC (0.295"", 7.50mm Width)" | SOIC; Other; Soic | SOIC; Other; SOIC | SOIC; Other; Soic | SOIC; Other; 16-SOIC | SOIC | SOIC; Other; 16-SOIC (0.295", 7.50mm Width) | SOIC; Other; 16-SOIC (0.295\", 7.50mm Width) | |
| Output Voltage | 1.25 to 40 volts | 1.25 volts | 1.25 volts | 1.25 volts | 1.25 to 40 volts | ||||
| IOUT | 3.4 amps | 3.4 amps | 3.4 amps | 3.4 amps | 3.4 amps | 3.4 amps | 3.4 amps | 3.4 amps |