Manufacturer: ON Semiconductor
Win Source Part Number: 1073346-MC33269TG
Packaging: Tube/Rail
Mounting: Through Hole
Number of Regulators: 1
Output Type: Adjustable
Output Current: 800mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: TO-220AB
Maximum Input Voltage: 20V
Nominal Output Voltage (Min/Fixed): 1.25V
Dropout Voltage-Max: 1.35V @ 800mA
PSRR: 55dB (120Hz)
Control Protection Features: Over Temperature, Short Circuit
Maximum Output Voltage: 18.65V
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Adjustable LDO Regulator, 800mA, 1.35-10V, TO-220-3 Product overview: MC33269TG from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 800mA, 10V, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 800mA, 10V, TO-220, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MC33269TG can be used for catalog matching and distributor lookup.
Adjustable Positive LDO Regulator, 1.225V Min, 1.275V Max, 1.25V Dropout, BIPolar
Linear Voltage Regulator IC Positive Adjustable 1 Output 800mA TO-220
LDO Voltage Regulators 1.35-10V ADJ 800mA
IC REG LIN POS ADJ 800MA TO220
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 1073346-MC33269TG | 776-MC33269TG | MC33269TG | MC33269TGOS-ND | MC33269TG | MC33269TG |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - MC33269TG | 800mA 10V TO-220 LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | |
| Regulator Type | Low Dropout | Standard | ||||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | |||
| Package Type | TO-220; Other; TO-220AB | Other; TO-220-3 | Other; SIP3 | TO-220; Other; TO-220-3 | TO-220 | |
| Life Cycle Stage | Maturity; Active | |||||
| Output Voltage | 1.25 volts | 10 volts | 1.25 to 18.65 volts | 1.25 volts |