Fixed Positive LDO Regulator, 5V, 0.5V Dropout, BIPolar
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 8-DFN (4x4)
IC REG LINEAR 5V 300MA 8DFN
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 8-DFN (4x4)
IC REG LINEAR 5V 300MA 8DFN
| Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | MC33275MN-5.0R2 | MC33275MN-5.0R2-ND | MC33275MN-5.0R2 | MC33275MN-5.0R2 | MC33275MN-5.0R2 |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | |
| Package Type | Other; SOLCC8 | Other; 8-VDFN Exposed Pad | Other; 8-VDFN Exposed Pad | ||
| Regulator Type | Standard | ||||
| Output Polarity | Positive | ||||
| Output Voltage Type | Fixed | Fixed; Fixed | |||
| Special Features | Input Overcurrent Protection |