The MC33269DTRK-5.0 is a low dropout linear voltage regulator designed for applications requiring a fixed output of 5.0 V and capable of delivering output currents up to 800 mA. It features a dropout voltage of 1.0 V, making it suitable for low input voltage scenarios. The device includes thermal shutdown and current limiting protections to enhance reliability. It is available in multiple package options, including DPAK, SO-8, and SOT-223, which provide flexibility for various design requirements. The output voltage is trimmed to a tolerance of 1.0%, ensuring precision in voltage regulation. Additionally, the MC33269DTRK-5.0 is AEC-Q100 qualified, making it suitable for automotive applications. This product is also Pb-free, aligning with environmental standards.
Linear Voltage Regulator IC Positive Fixed 1 Output 800mA DPAK
5V FIXED POSITIVE LDO REGULATOR, 1.35V DROPOUT, PSSO2, DPAK-3 Product overview: MC33269DTRK-5.0 from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 1.35V, DPAK. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 1.35V, DPAK, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MC33269DTRK-5.0 can be used for catalog matching and distributor lookup.
IC REG LINEAR 5V 800MA DPAK
Linear Voltage Regulator IC Positive Fixed 1 Output 800mA DPAK
IC REG LINEAR 5V 800MA DPAK
| DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | MC33269DTRK-5OSTR-ND | 776-MC33269DTRK-5.0 | MC33269DTRK-5.0 | MC33269DTRK-5.0 | MC33269DTRK-5.0 |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 5V 1.35V DPAK LDO Voltage Regulator IC | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | ||||
| Output Polarity | Positive | ||||
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | ||
| Package Type | DPAK; Other; TO-252-3, DPAK (2 Leads + Tab), SC-63 | Other; TO-252-3 | DPAK; Other; TO-252-3, DPak (2 Leads + Tab), SC-63 | DPAK | |
| Special Features | Over Temperature, Short Circuit |