Manufacturer: ON Semiconductor
Win Source Part Number: 130163-MC33163DWR2G
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck, Boost
Frequency - Switching: 50kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 3.4A (Switch)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-SOIC
Purpose: Step-Up, Step-Down
Maximum Input Voltage: 40V
Nominal Output Voltage (Min/Fixed): 1.25V
Maximum Output Voltage: 40V (Switch)
Minimum Input Voltage: 2.5V
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Switching Regulator, Voltage-mode, 3.4A, 55kHz Switching Freq-Max, BIPolar, PDSO16
"Buck, Boost Switching Regulator IC Positive or Negative Adjustable 1.25V 1 Output 3.4A (Switch) 16-SOIC (0.295"", 7.50mm Width)"
"Buck, Boost Switching Regulator IC Positive or Negative Adjustable 1.25V 1 Output 3.4A (Switch) 16-SOIC (0.295"", 7.50mm Width)"
"Buck, Boost Switching Regulator IC Positive or Negative Adjustable 1.25V 1 Output 3.4A (Switch) 16-SOIC (0.295"", 7.50mm Width)"
IC REG BUCK BST ADJ 3.4A 16SOIC
IC REG BUCK BST ADJ 3.4A 16SOIC
IC REG BUCK BST ADJ 3.4A 16SOIC
Buck, Boost Switching Regulator IC Positive or Negative Adjustable 1.25V 1 Output 3.4A (Switch) 16-SOIC (0.295", 7.50mm Width)
Switching Voltage Regulators 40V 3.4A Buck/Boost/Inverting
| Win Source Electronics | Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 130163-MC33163DWR2G | MC33163DWR2G | MC33163DWR2GOSTR-ND | MC33163DWR2G | MC33163DWR2G | MC33163DWR2G | MC33163DWR2G | MC33163DWR2G |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MC33163DWR2G | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | |
| Configuration / Function | Buck, Boost | Buck | Buck; Boost | |||||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | ||||
| Package Type | SOIC; Other; 16-SOIC | SOIC; Other; SOIC-16W | SOIC; Other; "16-SOIC (0.295"", 7.50mm Width)" | SOIC | SOIC; Other; 16-SOIC (0.295", 7.50mm Width) | SOIC; Other; 16-SOIC (0.295\", 7.50mm Width) | ||
| Life Cycle Stage | Maturity; Active | Active | Active | Active | ||||
| Special Features | Multiple Outputs; Synchronous Rectification |