1.5-A Peak Boost/Buck/Inverting
"Buck, Boost Switching Regulator IC Positive or Negative Adjustable 1.25V 1 Output 1.5A (Switch) 8-SOIC (0.154"", 3.90mm Width)"
IC REG BUCK BST ADJ 1.5A 8SOIC
Buck, Boost Switching Regulator IC Positive or Negative Adjustable 1.25V 1 Output 1.5A (Switch) 8-SOIC (0.154", 3.90mm Width)
Switching Voltage Regulators 1.5-A Peak Boost/ Buck/Inverting Swit
IC REG BUCK BST ADJ 1.5A 8SOIC
| Texas Instruments | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | MC33063ADE4 | MC33063ADE4-ND | MC33063ADE4 | MC33063ADE4 | MC33063ADE4 | MC33063ADE4 |
| Product Name | MC33063A 1.5-A Peak Boost/Buck/Inverting Switching Regulator | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck-Boost | Buck | ||||
| Package Type | Other; PDIP,SOIC,SON | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) | SOIC | ||
| Output Voltage | 1.25 to 40 volts | 1.25 to 40 volts | 1.25 to 40 volts | 1.25 volts | ||
| VIN | 3 to 40 volts | 3 to 40 volts | 3 to 40 volts | |||
| Duty Cycle | 80 |