1.5-A Peak Boost/Buck/Inverting
Manufacturer: Texas Instruments
Win Source Part Number: 134474-MC33063AP
Packaging: Tube/Rail
Mounting: Through Hole
Output Type: Adjustable
Topology: Buck, Boost
Frequency - Switching: 100kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 1.5A (Switch)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-PDIP
Purpose: Step-Up, Step-Down
Maximum Input Voltage: 40V
Nominal Output Voltage (Min/Fixed): 1.25V
Maximum Output Voltage: 40V (Switch)
Minimum Input Voltage: 3V
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
"Buck, Boost Switching Regulator IC Positive or Negative Adjustable 1.25V 1 Output 1.5A (Switch) 8-DIP (0.300"", 7.62mm)"
Switching Voltage Regulators 1.5-A Peak Boost/ Buck/Inverting Swit
IC REG BUCK BST ADJ 1.5A 8DIP
IC REG BUCK BST ADJ 1.5A 8DIP
Buck, Boost Switching Regulator IC Positive or Negative Adjustable 1.25V 1 Output 1.5A (Switch) 8-DIP (0.300", 7.62mm)
IC REG BCK BST INV ADJ 1.5A 8DIP
IC REG BUCK BST ADJ 1.5A 8DIP
| Texas Instruments | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | MC33063AP | 134474-MC33063AP | 296-17764-5-ND | MC33063AP | MC33063AP | MC33063AP | MC33063AP | 815-MC33063AP | MC33063AP |
| Product Name | MC33063A 1.5-A Peak Boost/Buck/Inverting Switching Regulator | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MC33063AP | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | IC REG BCK BST INV ADJ 1.5A 8DIP | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck-Boost | Buck, Boost | Buck | Buck; Boost | |||||
| Package Type | Other; PDIP,SOIC,SON | DIP; Other; 8-PDIP | DIP; Other; "8-DIP (0.300"", 7.62mm)" | DIP; Other; 8-DIP (0.300", 7.62mm) | DIP; Other; 8-DIP (0.300\", 7.62mm) | DIP; Other; 8-DIP (0.300, 7.62mm) | |||
| Output Voltage | 1.25 to 40 volts | 1.25 volts | 1.25 to 40 volts | 1.25 volts | 1.25 to 40 volts | 40 volts | 1.25 volts | ||
| VIN | 3 to 40 volts | 40 volts | 3 to 40 volts | 40 volts | 3 to 40 volts | ||||
| Duty Cycle | 80 |