1.5-A Peak Boost/Buck/Inverting
Buck, Boost Switching Regulator IC Positive or Negative Adjustable 1.25V 1 Output 1.5A (Switch) 8-WDFN Exposed Pad
Buck, Boost Switching Regulator IC Positive or Negative Adjustable 1.25V 1 Output 1.5A (Switch) 8-WDFN Exposed Pad
Buck, Boost Switching Regulator IC Positive or Negative Adjustable 1.25V 1 Output 1.5A (Switch) 8-WDFN Exposed Pad
Manufacturer: Texas Instruments
Win Source Part Number: 1218143-MC33063ADRJR
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 8-WDFN Exposed Pad
Mounting: SMD
Output Type: Adjustable
Function: Step-Up, Step-Down
Topology: Buck, Boost
Frequency - Switching: 100kHz
Number of Outputs: 1
Output Configuration: Positive or Negative
Synchronous Rectifier: No
Output Current: 1.5A (Switch)
Family Name: MC33063A
Output Voltage: 1.25V
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SON (4x4)
Output Voltage MAX: 40V (Switch)
Input Voltage MIN: 3V
Voltage Input MAX: 40V
Alternative Parts (Cross-Reference): MC33063AVDR2; MC33063AVD; MC33063ADR2G;
Introduction Date: March 01, 2006
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Application Field: Used in Portable Devices, Communications & Networking, Consumer Electronics, Computers & Computer Peripherals, Test & Measurement
IC REG BUCK BST ADJ 1.5A 8SON
IC REG BUCK BST ADJ 1.5A 8SON
IC REG BUCK BST ADJ 1.5A 8SON
Switching Voltage Regulators 1.5-A Peak Boost/ Buck/Inverting
Buck, Boost Switching Regulator IC Positive or Negative Adjustable 1.25V 1 Output 1.5A (Switch) 8-WDFN Exposed Pad
| Texas Instruments | DigiKey | Win Source Electronics | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | MC33063ADRJR | 296-21744-6-ND | 1218143-MC33063ADRJR | MC33063ADRJR | MC33063ADRJR | MC33063ADRJR | MC33063ADRJR | MC33063ADRJR |
| Product Name | MC33063A 1.5-A Peak Boost/Buck/Inverting Switching Regulator | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MC33063ADRJR | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck-Boost | Buck | Buck-Boost; Buck, Boost | Buck; Boost | ||||
| Package Type | Other; PDIP,SOIC,SON | Other; 8-WDFN Exposed Pad | Other; 8-WDFN Exposed Pad | Other; 8-WDFN Exposed Pad | Other; 8-WDFN Exposed Pad | |||
| Output Voltage | 1.25 to 40 volts | 1.25 to 40 volts | 1.25 volts | 1.25 volts | 1.25 volts | 1.25 to 40 volts | ||
| VIN | 3 to 40 volts | 3 to 40 volts | 3 volts | 40 volts | 3 to 40 volts | |||
| Duty Cycle | 80 |