onsemi 80 mA 1 V 2.8 V LDO Voltage Regulator IC MC33761SNT1-028G

Description
Fixed Positive LDO Regulator, 2.8V, 0.25V Dropout, PDSO5
Request a Quote Datasheet
Description
Fixed Positive LDO Regulator, 2.8V, 0.25V Dropout, PDSO5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MC33761SNT1-028G - Rochester Electronics
Newburyport, MA, United States
Fixed Positive LDO Regulator, 2.8V, 0.25V Dropout, PDSO5

Fixed Positive LDO Regulator, 2.8V, 0.25V Dropout, PDSO5

Supplier's Site Datasheet
Singapore, Singapore
80 mA 1 V 2.8 V LDO Voltage Regulator IC
776-MC33761SNT1-028G
80 mA 1 V 2.8 V LDO Voltage Regulator IC 776-MC33761SNT1-028G
LDO Regulator, 80 mA, 1 V, High PSRR, Low Noise, with On/Off Control Vout: 2.8 V, TSOP-5, 3000-REEL Product overview: MC33761SNT1-028G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 80 mA, 1 V, 2.8 V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 80 mA, 1 V, 2.8 V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MC33761SNT1-028G can be used for catalog matching and distributor lookup.

LDO Regulator, 80 mA, 1 V, High PSRR, Low Noise, with On/Off Control Vout: 2.8 V, TSOP-5, 3000-REEL Product overview: MC33761SNT1-028G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 80 mA, 1 V, 2.8 V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 80 mA, 1 V, 2.8 V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MC33761SNT1-028G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - MC33761SNT1-028G - 1073423-MC33761SNT1-028G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - MC33761SNT1-028G
1073423-MC33761SNT1-028G
PMIC - PMIC - Voltage Regulators - Linear - MC33761SNT1-028G 1073423-MC33761SNT1-028G
Manufacturer: ON Semiconductor Win Source Part Number: 1073423-MC33761SNT1- 028G Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 80mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 5-TSOP Maximum Input Voltage: 12V Nominal Output Voltage (Min/Fixed): 2.8V Dropout Voltage-Max: 0.25V @ 80mA Operating Supply Current: 180μA PSRR: 70dB (1kHz) Protection Features: Antisaturation, Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1073423-MC33761SNT1-028G
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 80mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 5-TSOP
Maximum Input Voltage: 12V
Nominal Output Voltage (Min/Fixed): 2.8V
Dropout Voltage-Max: 0.25V @ 80mA
Operating Supply Current: 180μA
PSRR: 70dB (1kHz)
Protection Features: Antisaturation, Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - MC33761SNT1-028GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
MC33761SNT1-028GOSTR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MC33761SNT1-028GOSTR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 80mA 5-TSOP

Linear Voltage Regulator IC Positive Fixed 1 Output 80mA 5-TSOP

Buy Now Datasheet
IC REG LINEAR 2.8V 80MA 5TSOP - 598-MC33761SNT1-028G - Utmel Electronic Limited
Hong Kong, China
IC REG LINEAR 2.8V 80MA 5TSOP
598-MC33761SNT1-028G
IC REG LINEAR 2.8V 80MA 5TSOP 598-MC33761SNT1-028G
IC REG LINEAR 2.8V 80MA 5TSOP

IC REG LINEAR 2.8V 80MA 5TSOP

Supplier's Site
PMIC - Voltage Regulators - Linear - MC33761SNT1-028G - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
MC33761SNT1-028G
PMIC - Voltage Regulators - Linear MC33761SNT1-028G
IC REG LINEAR 2.8V 80MA 5TSOP

IC REG LINEAR 2.8V 80MA 5TSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - MC33761SNT1-028G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
MC33761SNT1-028G
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear MC33761SNT1-028G
IC REG LINEAR 2.8V 80MA 5TSOP

IC REG LINEAR 2.8V 80MA 5TSOP

Supplier's Site

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Utmel Electronic Limited Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number MC33761SNT1-028G 776-MC33761SNT1-028G 1073423-MC33761SNT1-028G MC33761SNT1-028GOSTR-ND 598-MC33761SNT1-028G MC33761SNT1-028G MC33761SNT1-028G
Product Name 80 mA 1 V 2.8 V LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - MC33761SNT1-028G Voltage Regulators - Linear, Low Drop Out (LDO) Regulators IC REG LINEAR 2.8V 80MA 5TSOP PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Package Type Other; TSOP-5 Other; SOT-23-5 Other; 5-TSOP SOT23; Other; SOT-23-5 Thin, TSOT-23-5 SOT23; Other; SOT-23-5 Thin, TSOT-23-5 SOT23
Output Voltage Type Fixed Fixed; Fixed Fixed Fixed; Fixed
Output Voltage 2.8 volts 2.8 volts 2.8 volts 2.8 volts 2.8 volts
IOUT 0.0800 amps 0.0800 amps 0.0800 amps 0.0800 amps 0.0800 amps 0.0800 amps
Dropout Voltage 0.1600 volts 0.2500 volts 0.2500 volts 0.1600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A4911KEVSR-J-1 - ODG (Origin Data Global)
Specs
Package Type Other; 48-VFQFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Battery Chargers - BQ24080DRCR - ODG (Origin Data Global)
Specs
Package Type Other; 10-VFDFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - Voltage Regulators - Linear - CS5204-1GDP3 - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
View Details
Voltage Regulators - 1900029 - RS Components, Ltd.
Specs
Output Polarity Positive
Output Voltage Type Fixed
Package Type SOIC; Other; Soic
View Details