Manufacturer: ON Semiconductor
Win Source Part Number: 126146-MC33269DR2-5.
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 1.1V @ 800mA
Number of Regulators: 1
Output Type: Fixed
Output Current: 800mA
Output Voltage: 5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SOIC
Maximum Input Voltage: 20V
Nominal Output Voltage (Min/Fixed): 5V
Dropout Voltage-Max: 1.35V @ 800mA
Operating Supply Current: 20mA
PSRR: 55dB (120Hz)
Control Protection Features: Over Temperature, Short Circuit
Linear Voltage Regulator IC Positive Fixed 1 Output 800mA 8-SOIC
Linear Voltage Regulator IC Positive Fixed 1 Output 800mA 8-SOIC
Linear Voltage Regulator IC Positive Fixed 1 Output 800mA 8-SOIC
5V LDO Regulator, 800mA, SOIC-8, 1.1V Dropout Product overview: MC33269DR2-5.0G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 800mA, 1.1V, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 800mA, 1.1V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MC33269DR2-5.0G can be used for catalog matching and distributor lookup.
IC REG LINEAR 5V 800MA 8SOIC
LDO Voltage Regulators 5.0V ADJ 800mA
IC REG LINEAR 5V 800MA 8SOIC
Linear Voltage Regulator IC Positive Fixed 1 Output 800mA 8-SOIC
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 126146-MC33269DR2-5.0G | MC33269DR2-5.0GOSCT-ND | 776-MC33269DR2-5.0G | MC33269DR2-5.0G | MC33269DR2-5.0G | MC33269DR2-5.0G | MC33269DR2-5.0G |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - MC33269DR2-5.0G | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 5V 800mA 1.1V SOIC LDO Voltage Regulator IC | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear |
| Regulator Type | Low Dropout | Standard | |||||
| Output Polarity | Positive | Positive | |||||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | Fixed; Fixed | |||
| Package Type | SOIC; Other; 8-SOIC | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | Other; SOIC | SOIC | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) | ||
| Life Cycle Stage | Maturity; Active | Active |