Linear Voltage Regulator IC Positive Fixed 1 Output 80mA 5-TSOP
Linear Voltage Regulator IC Positive Fixed 1 Output 80mA 5-TSOP
5V LDO Regulator, 80mA, 160mV Dropout, SOT-23-5 Product overview: MC33761SNT1-050G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 80mA, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 80mA, SOT-23, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MC33761SNT1-050G
Manufacturer: ON Semiconductor
Win Source Part Number: 1073425-MC33761SNT1-
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 80mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 5-TSOP
Maximum Input Voltage: 12V
Nominal Output Voltage (Min/Fixed): 5V
Dropout Voltage-Max: 0.25V @ 80mA
Operating Supply Current: 180μA
PSRR: 70dB (1kHz)
Protection Features: Antisaturation, Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
IC REG LINEAR 5V 80MA 5TSOP
LDO Voltage Regulators 5.0V 80mA Output w/Enable Low Noise
IC REG LINEAR 5V 80MA 5TSOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 488-MC33761SNT1-050GTR-ND | 776-MC33761SNT1-050G | 1073425-MC33761SNT1-050G | MC33761SNT1-050G | MC33761SNT1-050G | MC33761SNT1-050G |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 5V 80mA SOT-23 LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - MC33761SNT1-050G | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | Low Dropout | ||||
| Output Polarity | Positive | |||||
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | |||
| Package Type | SOT23; Other; SOT-23-5 Thin, TSOT-23-5 | Other; SOT-23-5 | Other; 5-TSOP | SOT23 | ||
| Special Features | Input Overcurrent Protection | Input Overcurrent Protection; Enable | Enable |