Fixed Positive LDO Regulator, 3.3V, PDSO8
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 8-MSOP
IC REG LINEAR 3.3V 200MA MICRO8
IC REG LINEAR 3.3V 200MA MICRO8
| Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | MC33565DMR2G | MC33565DMR2G-ND | MC33565DMR2G | MC33565DMR2G |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | |
| Package Type | Other; MSOP8 | Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | ||
| Regulator Type | Standard | |||
| Output Polarity | Positive | |||
| Output Voltage Type | Fixed | |||
| Special Features | Over Temperature, Short Circuit |