System Basis Chip PMIC 48-HLQFP (7x7)
Alternative Parts (Cross-Reference): Cross
Manufacturer: NXP USA Inc.
Category: Integrated Circuits (ICs) Power Management (PMIC) Power Management - Specialized
Package: Tray
Product Status: Active
Applications: System Basis Chip
Operating Temperature: -40°C ~ 125°C
Mounting Type: Surface Mount
Package / Case: 48-LQFP Exposed Pad
Supplier Device Package: 48-HLQFP (7x7)
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators |
| Product Number | 568-MC33FS6510NAE-ND | |
| Product Name | Power Management - Specialized | Integrated Circuits (ICs) Power Management (PMIC) Power Management - Specialized |
| Package Type | Other; 48-LQFP Exposed Pad | QFP; Other; Tray |