onsemi PMIC - PMIC - Voltage Regulators - Linear - MC33275D-5.0R2G MC33275D-5.0R2G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1073350-MC33275D-5.0 R2G Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Output Current: 300mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-SOIC Maximum Input Voltage: 13V Nominal Output Voltage (Min/Fixed): 5V Dropout Voltage-Max: 0.5V @ 300mA Operating Supply Current: 200μA PSRR: 75dB (120Hz) Control Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1073350-MC33275D-5.0 R2G Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Output Current: 300mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-SOIC Maximum Input Voltage: 13V Nominal Output Voltage (Min/Fixed): 5V Dropout Voltage-Max: 0.5V @ 300mA Operating Supply Current: 200μA PSRR: 75dB (120Hz) Control Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - MC33275D-5.0R2G - 1073350-MC33275D-5.0R2G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - MC33275D-5.0R2G
1073350-MC33275D-5.0R2G
PMIC - PMIC - Voltage Regulators - Linear - MC33275D-5.0R2G 1073350-MC33275D-5.0R2G
Manufacturer: ON Semiconductor Win Source Part Number: 1073350-MC33275D-5.0 R2G Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Output Current: 300mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-SOIC Maximum Input Voltage: 13V Nominal Output Voltage (Min/Fixed): 5V Dropout Voltage-Max: 0.5V @ 300mA Operating Supply Current: 200μA PSRR: 75dB (120Hz) Control Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1073350-MC33275D-5.0R2G
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Output Current: 300mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SOIC
Maximum Input Voltage: 13V
Nominal Output Voltage (Min/Fixed): 5V
Dropout Voltage-Max: 0.5V @ 300mA
Operating Supply Current: 200μA
PSRR: 75dB (120Hz)
Control Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 488-MC33275D-5.0R2GTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
488-MC33275D-5.0R2GTR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 488-MC33275D-5.0R2GTR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 8-SOIC

Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 8-SOIC

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 488-MC33275D-5.0R2GCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
488-MC33275D-5.0R2GCT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 488-MC33275D-5.0R2GCT-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 8-SOIC

Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 8-SOIC

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 488-MC33275D-5.0R2GDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
488-MC33275D-5.0R2GDKR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 488-MC33275D-5.0R2GDKR-ND
IC REG LINEAR 5V 300MA 8-SOIC

IC REG LINEAR 5V 300MA 8-SOIC

Buy Now Datasheet
Singapore, Singapore
5V 300mA SOIC LDO Voltage Regulator IC
776-MC33275D-5.0R2G
5V 300mA SOIC LDO Voltage Regulator IC 776-MC33275D-5.0R2G
5V LDO Regulator, 300mA, High PSRR 75dB, SOIC-8 Product overview: MC33275D-5.0R2G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 300mA, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 300mA, SOIC, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MC33275D-5.0R2G can be used for catalog matching and distributor lookup.

5V LDO Regulator, 300mA, High PSRR 75dB, SOIC-8 Product overview: MC33275D-5.0R2G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 300mA, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 300mA, SOIC, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MC33275D-5.0R2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - MC33275D-5.0R2G - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
MC33275D-5.0R2G
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MC33275D-5.0R2G
IC REG LINEAR 5V 300MA 8SOIC

IC REG LINEAR 5V 300MA 8SOIC

Supplier's Site Datasheet
Voltage Regulators - Linear - MC33275D-5.0R2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
MC33275D-5.0R2G
Voltage Regulators - Linear MC33275D-5.0R2G
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 8-SOIC

Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 8-SOIC

Buy Now Datasheet
IC REG LINEAR 5V 300MA 8SOIC - 598-MC33275D-5.0R2G - Utmel Electronic Limited
Hong Kong, China
IC REG LINEAR 5V 300MA 8SOIC
598-MC33275D-5.0R2G
IC REG LINEAR 5V 300MA 8SOIC 598-MC33275D-5.0R2G
IC REG LINEAR 5V 300MA 8SOIC

IC REG LINEAR 5V 300MA 8SOIC

Supplier's Site
PMIC - Voltage Regulators - Linear - MC33275D-5.0R2G - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
MC33275D-5.0R2G
PMIC - Voltage Regulators - Linear MC33275D-5.0R2G
IC REG LINEAR 5V 300MA 8SOIC

IC REG LINEAR 5V 300MA 8SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
MC33275D-5.0R2G
LDO Voltage Regulators MC33275D-5.0R2G
LDO Voltage Regulators 5.0V 300mA

LDO Voltage Regulators 5.0V 300mA

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - MC33275D-5.0R2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
MC33275D-5.0R2G
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear MC33275D-5.0R2G
IC REG LINEAR 5V 300MA 8SOIC

IC REG LINEAR 5V 300MA 8SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Quarktwin Technology Ltd. Utmel Electronic Limited Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 1073350-MC33275D-5.0R2G 488-MC33275D-5.0R2GTR-ND 776-MC33275D-5.0R2G MC33275D-5.0R2G MC33275D-5.0R2G 598-MC33275D-5.0R2G MC33275D-5.0R2G MC33275D-5.0R2G MC33275D-5.0R2G
Product Name PMIC - PMIC - Voltage Regulators - Linear - MC33275D-5.0R2G Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 5V 300mA SOIC LDO Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Voltage Regulators - Linear IC REG LINEAR 5V 300MA 8SOIC PMIC - Voltage Regulators - Linear LDO Voltage Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Regulator Type Low Dropout Standard
Output Voltage Type Fixed; Fixed Fixed Fixed Fixed Fixed; Fixed Fixed; Fixed
Package Type SOIC; Other; 8-SOIC SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" Other; SOIC SOIC; Other; 8-SOIC (0.154", 3.90mm Width) SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) SOIC; Other; 8-SOIC (0.154, 3.90mm Width) SOIC
Life Cycle Stage Maturity; Active Active Active
Special Features Input Overcurrent Protection Input Overcurrent Protection
Unlock Full Specs
to access all available technical data