SMC Corporation of America Pneumatic Regulator ARM11AB1-658-AZ

Description
ARM11 MANIFOLD REGULATOR , ARM11 OTHER SZ STD (INCH) , COMPACT MFLD REGULATOR. FREE 2 YEAR RADWELL WARRANTY
Description
ARM11 MANIFOLD REGULATOR , ARM11 OTHER SZ STD (INCH) , COMPACT MFLD REGULATOR. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Regulator - 44270 - Radwell International
Willingboro, NJ, United States
Pneumatic Regulator
44270
Pneumatic Regulator 44270
ARM11 MANIFOLD REGULATOR , ARM11 OTHER SZ STD (INCH) , COMPACT MFLD REGULATOR. FREE 2 YEAR RADWELL WARRANTY

ARM11 MANIFOLD REGULATOR , ARM11 OTHER SZ STD (INCH) , COMPACT MFLD REGULATOR. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Valves
Product Number 44270
Product Name Pneumatic Regulator
Media Air
Unlock Full Specs
to access all available technical data

Similar Products

Gate Valves - Solid Wedge Gate Valve - McWane Plant and Industrial
McWane Plant and Industrial
Specs
Valve Type Gate
Valve Size 3.00 to 48.00 inch (76.20 to 1219.20 mm)
Connection Description BoltFlange; NRS or OS&Y, (FLG, MJ)
View Details
JR1000 Series UHP Ultra High Purity Single Stage Pressure Reducing Regulator And Low To Intermediate Flow -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Primary Material Stainless Steel
Media Gas
Maximum Pressure 3500.00 psi (2463 m H2O)
View Details
Controller, Inflation Air, 30-250 Psi, 1/2
Specs
Media Air
Valve Size 0.50 inch (12.70 mm)
Maximum Pressure 250.00 psi (176 m H2O)
View Details
T 342 Diaphragm Valve Wheel Operator - 1131010 - Asahi/America, Inc.
Specs
Valve Type Diaphragm
Primary Material PVDF; Ultra High Purity PVDF
Valve Size 1.00 inch (25.40 mm)
View Details