TE Connectivity Datasheets for Strain Reliefs
Strain reliefs protect the lifeline of electrical products by absorbing the forces of push and pull that may be exerted on the flexible wires, cables, or tubing.
Strain Reliefs: Learn more
| Product Name | Notes |
|---|---|
| Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Black Primary Product Material : Thermoplastic Configuration Features Number of Positions : 9 Dimensions Compatible Cable Diameter Range : 8.38 MM [.33 INCH ] Housing Features... | |
| Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Black Primary Product Material : Thermoplastic Configuration Features Number of Positions : 9 Dimensions Compatible Insulation Diameter Range : 8.38 MM [.33 INCH ] Housing Features... | |
| Body Features Cable Exit Angle (DEG) : 90 Primary Product Color : Black Primary Product Material : Thermoplastic Configuration Features Number of Positions : 9 Dimensions Compatible Cable Diameter Range : 8.38 MM [.33 INCH ] Housing Features... | |
| Body Features Cable Exit Angle : 180° Dimensions Compatible Insulation Diameter Range : 19.05 MM [.75 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : D-Shaped Mechanical Attachment Thread Size : None Operation/Applicatio n... | |
| Body Features Cable Exit Angle : 180° Primary Product Color : Black Primary Product Material : Thermoplastic Configuration Features Number of Positions : 15 Dimensions Compatible Insulation Diameter Range : 10.8 MM [.425 INCH ] Housing Features Body... | |
| Body Features Cable Exit Angle : 180° Primary Product Color : Black Primary Product Material : Thermoplastic Configuration Features Number of Positions : 25 Dimensions Compatible Insulation Diameter Range : 13.97 MM [.55 INCH ] Housing Features Body... | |
| Body Features Cable Exit Angle : 180° Primary Product Color : Gray Primary Product Material : PVC Configuration Features Number of Positions : 4 Dimensions Compatible Cable Diameter Range : 0 - 12.37 MM [0 -... | |
| Body Features Cable Exit Angle : 180° Primary Product Color : Yellow Primary Product Material : PVC Dimensions Compatible Cable Diameter Range : 0 - 13.08 MM [0 - .515 INCH ] Industry Standards IP Rating : IP6K9K... | |
| Body Features Cable Exit Angle : 37.5° Primary Product Color : Gray Primary Product Material : Thermoplastic Primary Product Plating Material : Nickel over Copper Configuration Features Number of Positions : 15 Dimensions Compatible Insulation... | |
| Body Features Cable Exit Angle : 37.5° Primary Product Color : Gray Primary Product Material : Thermoplastic Primary Product Plating Material : Nickel over Copper Configuration Features Number of Positions : 25 Dimensions Compatible Insulation... | |
| Body Features Cable Exit Angle : 37.5° Primary Product Color : Gray Primary Product Material : Thermoplastic Primary Product Plating Material : Nickel over Copper Configuration Features Number of Positions : 37 Dimensions Compatible Insulation... | |
| Body Features Cable Exit Angle : 37.5° Primary Product Color : Gray Primary Product Material : Thermoplastic Primary Product Plating Material : Nickel over Copper Configuration Features Number of Positions : 50 Dimensions Compatible Insulation... | |
| Body Features Primary Product Color : Black Product Type Features Strain Relief Accessory Type : Cable Gland Usage Conditions Operating Temperature Range : -40 - 115 DEGC [-40 - 239 DEGF ] | |
| Body Features Primary Product Color : Black Primary Product Material : Nylon 66 Industry Standards UL Flammability Rating : UL 94HB Operation/Applicatio n Shielded : No Packaging Features Packaging Method : Bag Packaging Quantity : 100... | |
| Body Features Primary Product Color : Black Primary Product Material : Nylon GF Industry Standards UL Flammability Rating : UL 94V-0 Product Type Features Strain Relief Accessory Type : Connector Pull Tab Usage Conditions... | |
| Body Features Primary Product Color : Black Primary Product Material : Nylon Dimensions Product Height : 50 MM [1.96 INCH ] Industry Standards Compatible With Agency/Standards Products : UL UL Flammability Rating : UL 94V-0 Packaging Features Packaging... | |
| Body Features Primary Product Color : Black Primary Product Material : PBT Dimensions Cable Entry Diameter : .68 MM [.7 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular Mechanical Attachment Thread Size :... | |
| Body Features Primary Product Color : Black Primary Product Material : Plastic Dimensions Cable Entry Diameter : .61 MM [.62 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular Operation/Applicatio n Shielded : No... | |
| Body Features Primary Product Color : Black Primary Product Material : Plastic Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Product Type : Accessory Protection & Strain Relief Accessory Type : Cable... | |
| Body Features Primary Product Color : Black Primary Product Material : Polyamide Industry Standards IP Rating : IP66 Mechanical Attachment Thread Size : PG16 Packaging Features Packaging Method : Bag Packaging Quantity : 10 Product Type... | |
| Body Features Primary Product Color : Black Primary Product Material : Polyamide Industry Standards IP Rating : IP66 Mechanical Attachment Thread Size : PG21 Packaging Features Packaging Method : Bag Packaging Quantity : 10 Product Type... | |
| Body Features Primary Product Color : Black Primary Product Material : Polyamide Industry Standards IP Rating : IP68 Product Type Features Strain Relief Accessory Type : Cable Fitting Usage Conditions Operating Temperature Range : -40... | |
| Body Features Primary Product Color : Black Primary Product Material : PVC Housing Features Body Orientation : Horizontal Industry Standards UL Flammability Rating : UL 94V-0 Operation/Applicatio n Compatible With Connector Shell Size : 1,... | |
| Body Features Primary Product Color : Black Primary Product Material : PVC Housing Features Body Orientation : Horizontal Industry Standards UL Flammability Rating : UL 94V-0 Operation/Applicatio n Compatible With Connector Shell Size : 5,... | |
| Body Features Primary Product Color : Black Primary Product Material : Thermoplastic Configuration Features Number of Positions : 15 Dimensions Product Length : 27.6 MM [1.087 INCH ] Wire Size (MMSQ) : .08 - .12 Wire Size (AWG) :... | |
| Body Features Primary Product Color : Black Primary Product Material : Thermoplastic Configuration Features Number of Positions : 25 Dimensions Product Length : 41.22 MM [1.623 INCH ] Wire Size (MMSQ) : .08 - .12 Wire Size (AWG) :... | |
| Body Features Primary Product Color : Black Primary Product Material : Thermoplastic Configuration Features Number of Positions : 37 Dimensions Product Length : 57.78 MM [2.275 INCH ] Wire Size (MMSQ) : .08 - .12 Wire Size (AWG) :... | |
| Body Features Primary Product Color : Black Primary Product Material : Thermoplastic Configuration Features Number of Positions : 9 Dimensions Product Length : 19.27 MM [.759 INCH ] Wire Size (MMSQ) : .08 - .12 Wire Size (AWG) :... | |
| Body Features Primary Product Color : Black Primary Product Material : Thermoplastic Dimensions Cable Entry Diameter : 15 MM [.591 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular Industry Standards UL Flammability... | |
| Body Features Primary Product Color : Black Primary Product Material : Thermoplastic Dimensions Compatible Cable Diameter Range : 11.51 MM [.453 INCH ] Housing Features Body Orientation : Right Angle Compatible With Connector Shape : Circular Industry Standards... | |
| Body Features Primary Product Color : Black Primary Product Material : Thermoplastic Dimensions Compatible Cable Diameter Range : 17.86 MM [.703 INCH ] Housing Features Body Orientation : Right Angle Compatible With Connector Shape : Circular Industry Standards... | |
| Body Features Primary Product Color : Black Primary Product Material : Thermoplastic Dimensions Compatible Cable Diameter Range : 8.36 MM [.329 INCH ] Housing Features Body Orientation : Right Angle Compatible With Connector Shape : Circular Industry Standards... | |
| Body Features Primary Product Color : Black Primary Product Material : Thermoplastic Housing Features Body Orientation : Horizontal Industry Standards UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Package Packaging Quantity : 1... | |
| Body Features Primary Product Color : Black Primary Product Material : Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Product Type Features Strain Relief Accessory Type : Connector Pull Tab Usage Conditions Operating... | |
| Body Features Primary Product Color : Gray Product Type Features Strain Relief Accessory Type : Cable Gland Usage Conditions Operating Temperature Range : -40 - 115 DEGC [-40 - 239 DEGF ] | |
| Body Features Primary Product Color : Gray Primary Product Material : PA 66 Product Type Features Protection & Strain Relief Accessory Type : Cable Gland Usage Conditions Operating Temperature Range : -40 - 100 DEGC | |
| Body Features Primary Product Color : Gray Primary Product Material : PA 6 Industry Standards IP Rating : IP68 UL Flammability Rating : UL 94V-2 Mechanical Attachment Thread Size : M12 x 1.5 Packaging Features... | |
| Body Features Primary Product Color : Gray Primary Product Material : PA 6 Industry Standards IP Rating : IP68 UL Flammability Rating : UL 94V-2 Mechanical Attachment Thread Size : M16 x 1.5 Packaging Features... | |
| Body Features Primary Product Color : Gray Primary Product Material : PA 6 Industry Standards IP Rating : IP68 UL Flammability Rating : UL 94V-2 Mechanical Attachment Thread Size : M18 x 1.5 Packaging Features... | |
| Body Features Primary Product Color : Gray Primary Product Material : PA 6 Industry Standards IP Rating : IP68 UL Flammability Rating : UL 94V-2 Mechanical Attachment Thread Size : M20 x 1.5 Packaging Features... | |
| Body Features Primary Product Color : Gray Primary Product Material : PA 6 Industry Standards IP Rating : IP68 UL Flammability Rating : UL 94V-2 Mechanical Attachment Thread Size : M22 x 1.5 Packaging Features... | |
| Body Features Primary Product Color : Gray Primary Product Material : PA 6 Industry Standards IP Rating : IP68 UL Flammability Rating : UL 94V-2 Mechanical Attachment Thread Size : M24 x 1.5 Packaging Features... | |
| Body Features Primary Product Color : Gray Primary Product Material : PA 6 Industry Standards IP Rating : IP68 UL Flammability Rating : UL 94V-2 Mechanical Attachment Thread Size : M25 x 1.5 Packaging Features... | |
| Body Features Primary Product Color : Gray Primary Product Material : PA 6 Industry Standards IP Rating : IP68 UL Flammability Rating : UL 94V-2 Mechanical Attachment Thread Size : M30 x 2 Packaging Features... | |
| Body Features Primary Product Color : Gray Primary Product Material : PA 6 Industry Standards IP Rating : IP68 UL Flammability Rating : UL 94V-2 Mechanical Attachment Thread Size : M32 x 1.5 Packaging Features... | |
| Body Features Primary Product Color : Gray Primary Product Material : PA 6 Industry Standards IP Rating : IP68 UL Flammability Rating : UL 94V-2 Mechanical Attachment Thread Size : M33 x 2 Packaging Features... | |
| Body Features Primary Product Color : Gray Primary Product Material : PA 6 Industry Standards IP Rating : IP68 UL Flammability Rating : UL 94V-2 Mechanical Attachment Thread Size : M36 x 2 Packaging Features... | |
| Body Features Primary Product Color : Gray Primary Product Material : PA 6 Industry Standards IP Rating : IP68 UL Flammability Rating : UL 94V-2 Mechanical Attachment Thread Size : M40 x 1.5 Packaging Features... | |
| Body Features Primary Product Color : Gray Primary Product Material : PA 6 Industry Standards IP Rating : IP68 UL Flammability Rating : UL 94V-2 Mechanical Attachment Thread Size : M42 x 2 Packaging Features... | |
| Body Features Primary Product Color : Gray Primary Product Material : PA 6 Industry Standards IP Rating : IP68 UL Flammability Rating : UL 94V-2 Mechanical Attachment Thread Size : M48 x 2 Packaging Features... | |
| Body Features Primary Product Color : Gray Primary Product Material : PA 6 Industry Standards IP Rating : IP68 UL Flammability Rating : UL 94V-2 Mechanical Attachment Thread Size : M50 x 1.5 Packaging Features... | |
| Body Features Primary Product Color : Gray Primary Product Material : PA 6 Industry Standards IP Rating : IP68 UL Flammability Rating : UL 94V-2 Mechanical Attachment Thread Size : M56 x 2 Packaging Features... | |
| Body Features Primary Product Color : Gray Primary Product Material : PA 6 Industry Standards IP Rating : IP68 UL Flammability Rating : UL 94V-2 Mechanical Attachment Thread Size : M63 x 1.5 Packaging Features... | |
| Body Features Primary Product Color : Gray Primary Product Material : PA 6 Industry Standards IP Rating : IP68 UL Flammability Rating : UL 94V-2 Mechanical Attachment Thread Size : PG11 Packaging Features Packaging Method :... | |
| Body Features Primary Product Color : Gray Primary Product Material : PA 6 Industry Standards IP Rating : IP68 UL Flammability Rating : UL 94V-2 Mechanical Attachment Thread Size : PG13.5 Packaging Features Packaging Method :... | |
| Body Features Primary Product Color : Gray Primary Product Material : PA 6 Industry Standards IP Rating : IP68 UL Flammability Rating : UL 94V-2 Mechanical Attachment Thread Size : PG16 Packaging Features Packaging Method :... | |
| Body Features Primary Product Color : Gray Primary Product Material : PA 6 Industry Standards IP Rating : IP68 UL Flammability Rating : UL 94V-2 Mechanical Attachment Thread Size : PG21 Packaging Features Packaging Method :... | |
| Body Features Primary Product Color : Gray Primary Product Material : PA 6 Industry Standards IP Rating : IP68 UL Flammability Rating : UL 94V-2 Mechanical Attachment Thread Size : PG29 Packaging Features Packaging Method :... | |
| Body Features Primary Product Color : Gray Primary Product Material : PA 6 Industry Standards IP Rating : IP68 UL Flammability Rating : UL 94V-2 Mechanical Attachment Thread Size : PG36 Packaging Features Packaging Method :... | |
| Body Features Primary Product Color : Gray Primary Product Material : PA 6 Industry Standards IP Rating : IP68 UL Flammability Rating : UL 94V-2 Mechanical Attachment Thread Size : PG42 Packaging Features Packaging Method :... | |
| Body Features Primary Product Color : Gray Primary Product Material : PA 6 Industry Standards IP Rating : IP68 UL Flammability Rating : UL 94V-2 Mechanical Attachment Thread Size : PG48 Packaging Features Packaging Method :... | |
| Body Features Primary Product Color : Gray Primary Product Material : PA 6 Industry Standards IP Rating : IP68 UL Flammability Rating : UL 94V-2 Mechanical Attachment Thread Size : PG7 Packaging Features Packaging Method :... | |
| Body Features Primary Product Color : Gray Primary Product Material : PA 6 Industry Standards IP Rating : IP68 UL Flammability Rating : UL 94V-2 Mechanical Attachment Thread Size : PG9 Packaging Features Packaging Method :... | |
| Body Features Primary Product Color : Gray Primary Product Material : Polyamide Industry Standards IP Rating : IP68 Product Type Features Strain Relief Accessory Type : Cable Fitting Usage Conditions Operating Temperature Range : -40... | |
| Body Features Primary Product Color : Natural Primary Product Material : C.R Steel Product Type Features Sealable : Yes Strain Relief Accessory Type : Cable Clamp Usage Conditions Operating Temperature Range : -40 - 100 DEGC | |
| Body Features Primary Product Color : Natural Primary Product Material : C.R Steel Product Type Features Sealable : Yes Strain Relief Accessory Type : Cable Gland Usage Conditions Operating Temperature Range : -40 - 100 DEGC | |
| Body Features Primary Product Color : Natural Primary Product Material : Nylon Configuration Features Number of Positions : 1 Product Type Features Sealable : Yes Strain Relief Accessory Type : Grip | |
| Body Features Primary Product Color : Natural Primary Product Material : Nylon Configuration Features Number of Positions : 2 Product Type Features Sealable : Yes Strain Relief Accessory Type : Grip | |
| Body Features Primary Product Color : Natural Primary Product Material : Nylon Configuration Features Number of Positions : 3 Product Type Features Sealable : Yes Strain Relief Accessory Type : Grip | |
| Body Features Primary Product Color : Natural Primary Product Material : Nylon Configuration Features Number of Positions : 4 Product Type Features Sealable : Yes Strain Relief Accessory Type : Grip | |
| Body Features Primary Product Color : Natural Primary Product Material : Nylon Industry Standards Agency/Standard : UL, CSA Other Rectangular Connector Accessories Comment : Strain relief part number represents one half of a strain... | |
| Body Features Primary Product Color : Natural Primary Product Material : Nylon Industry Standards Compatible With Agency/Standards Products : CSA, VDE, UL UL Flammability Rating : UL 94V-2 Packaging Features Packaging Method : Bag Packaging... | |
| Body Features Primary Product Color : Natural Primary Product Material : Nylon Industry Standards Compatible With Agency/Standards Products : UL, CSA, VDE UL Flammability Rating : UL 94V-2 Packaging Features Packaging Method : Package Packaging... | |
| Body Features Primary Product Color : Natural Primary Product Material : Nylon Industry Standards Compatible With Agency/Standards Products : VDE, CSA, UL UL Flammability Rating : UL 94V-2 Packaging Features Packaging Method : Bag Packaging... | |
| Body Features Primary Product Color : Natural Primary Product Material : Polyethermide Dimensions Product Length : 22.35 MM [.88 INCH ] Industry Standards Compatible With Approved Standards Products : 85049/93 Other Entry Size Code : 04 Packaging Features... | |
| Body Features Primary Product Color : Natural Primary Product Material : Polyethermide Dimensions Product Length : 22.35 MM [.88 INCH ] Industry Standards Compatible With Approved Standards Products : 85049/93 Other Entry Size Code : 06 Packaging Features... | |
| Body Features Primary Product Color : Natural Primary Product Material : Polyethermide Dimensions Product Length : 22.35 MM [.88 INCH ] Industry Standards Compatible With Approved Standards Products : 85049/93 Other Entry Size Code : 08 Packaging Features... | |
| Body Features Primary Product Color : Natural Primary Product Material : Polyethermide Dimensions Product Length : 22.35 MM [.88 INCH ] Industry Standards Compatible With Approved Standards Products : 85049/93 Other Entry Size Code : 10 Packaging Features... | |
| Body Features Primary Product Color : Natural Primary Product Material : Polyethermide Dimensions Product Length : 22.35 MM [.88 INCH ] Industry Standards Compatible With Approved Standards Products : 85049/93 Other Entry Size Code : 12 Packaging Features... | |
| Body Features Primary Product Color : Natural Primary Product Material : Polyethermide Dimensions Product Length : 22.35 MM [.88 INCH ] Industry Standards Compatible With Approved Standards Products : 85049/93 Other Entry Size Code : 14 Packaging Features... | |
| Body Features Primary Product Color : Natural Primary Product Material : Polyethermide Dimensions Product Length : 22.35 MM [.88 INCH ] Industry Standards Compatible With Approved Standards Products : 85049/93 Other Entry Size Code : 16 Packaging Features... | |
| Body Features Primary Product Color : Natural Primary Product Material : Polyethermide Dimensions Product Length : 22.35 MM [.88 INCH ] Industry Standards Compatible With Approved Standards Products : 85049/93 Other Entry Size Code : 18 Packaging Features... | |
| Body Features Primary Product Color : Natural Primary Product Material : Polyethermide Dimensions Product Length : 22.35 MM [.88 INCH ] Other Entry Size Code : 04 Packaging Features Packaging Method : Pack Packaging Quantity : 1 Product Type... | |
| Body Features Primary Product Color : Natural Primary Product Material : Polyethermide Dimensions Product Length : 22.35 MM [.88 INCH ] Other Entry Size Code : 06 Packaging Features Packaging Method : Pack Packaging Quantity : 1 Product Type... | |
| Body Features Primary Product Color : Natural Primary Product Material : Polyethermide Dimensions Product Length : 22.35 MM [.88 INCH ] Other Entry Size Code : 08 Packaging Features Packaging Method : Pack Packaging Quantity : 1 Product Type... | |
| Body Features Primary Product Color : Natural Primary Product Material : Polyethermide Dimensions Product Length : 22.35 MM [.88 INCH ] Other Entry Size Code : 10 Packaging Features Packaging Method : Pack Packaging Quantity : 1 Product Type... | |
| Body Features Primary Product Color : Natural Primary Product Material : Polyethermide Dimensions Product Length : 22.35 MM [.88 INCH ] Other Entry Size Code : 12 Packaging Features Packaging Method : Pack Packaging Quantity : 1 Product Type... | |
| Body Features Primary Product Color : Natural Primary Product Material : Polyethermide Dimensions Product Length : 22.35 MM [.88 INCH ] Other Entry Size Code : 14 Packaging Features Packaging Method : Pack Packaging Quantity : 1 Product Type... | |
| Body Features Primary Product Color : Natural Primary Product Material : Polyethermide Dimensions Product Length : 22.35 MM [.88 INCH ] Other Entry Size Code : 16 Packaging Features Packaging Method : Pack Packaging Quantity : 1 Product Type... | |
| Body Features Primary Product Color : Natural Primary Product Material : Polyethermide Dimensions Product Length : 22.35 MM [.88 INCH ] Other Entry Size Code : 18 Packaging Features Packaging Method : Pack Packaging Quantity : 1 Product Type... | |
| Body Features Primary Product Color : White, Brick Red Primary Product Material : Nylon Industry Standards Compatible With Agency/Standards Products : UL, VDE, CSA UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method :... | |
| Body Features Primary Product Color : White, Brick Red Primary Product Material : Nylon Industry Standards Compatible With Agency/Standards Products : UL UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Package Packaging... | |
| Body Features Primary Product Color : White Dimensions Cable Entry Diameter : 2.6 MM [.102 INCH ] Packaging Features Packaging Method : Carton Product Type Features Compatible With RF Cable Type : RG 179, RG 174 Strain... | |
| Body Features Primary Product Color : White Primary Product Material : Nylon Industry Standards Compatible With Agency/Standards Products : UL, VDE, CSA UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Bag Packaging... | |
| Body Features Primary Product Color : White Primary Product Material : Nylon Industry Standards Compatible With Agency/Standards Products : VDE, CSA, UL UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Package Packaging... | |
| Body Features Primary Product Material : 304 Stainless Steel Dimensions Product Length : 206.3 MM [8.12 INCH ] Product Width : 5 MM [.197 INCH ] Industry Standards Compatible With Approved Standards Products : None Packaging Features Packaging Method : Package... | |
| Body Features Primary Product Material : 304 Stainless Steel Dimensions Product Length : 362 MM [14.25 INCH ] Product Width : 5 MM [.197 INCH ] Industry Standards Compatible With Approved Standards Products : VG 95319 Packaging Features Packaging Method :... | |
| Body Features Primary Product Material : Aluminum Alloy Primary Product Plating Material : Electroless Nickel Mechanical Attachment Thread Size : 4 - 40UNC - 3A Packaging Features Packaging Method : Package Packaging Quantity : 1... | |
| Body Features Primary Product Material : Aluminum Dimensions Compatible Cable Diameter Range : 10.41 - 11.43 MM [.41 - .45 INCH ] Operation/Applicatio n Compatible With Connector Shell Size : 5 Shielded : Yes Packaging Features Packaging... | |
| Body Features Primary Product Material : Aluminum Dimensions Compatible Cable Diameter Range : 11.68 - 12.7 MM [.46 - .5 INCH ] Operation/Applicatio n Compatible With Connector Shell Size : 3, 4 Shielded : Yes Packaging Features... | |
| Body Features Primary Product Material : Aluminum Dimensions Compatible Cable Diameter Range : 12.44 - 13.46 MM [.49 - .53 INCH ] Operation/Applicatio n Compatible With Connector Shell Size : 5, 3 Shielded : Yes Packaging Features... | |
| Body Features Primary Product Material : Aluminum Dimensions Compatible Cable Diameter Range : 4.06 - 5.08 MM [.16 - .2 INCH ] Operation/Applicatio n Compatible With Connector Shell Size : 1 Shielded : Yes Packaging Features Packaging... | |
| Body Features Primary Product Material : Aluminum Dimensions Compatible Cable Diameter Range : 4.7 - 5.71 MM [.185 - .225 INCH ] Operation/Applicatio n Compatible With Connector Shell Size : 1, 2 Shielded : Yes Packaging Features... | |
| Body Features Primary Product Material : Aluminum Dimensions Compatible Cable Diameter Range : 6.6 - 7.62 MM [.26 - .3 INCH ] Operation/Applicatio n Compatible With Connector Shell Size : 2, 3 Shielded : Yes Packaging Features... | |
| Body Features Primary Product Material : Aluminum Dimensions Compatible Cable Diameter Range : 7.87 - 8.89 MM [.31 - .35 INCH ] Operation/Applicatio n Compatible With Connector Shell Size : 4, 3 Shielded : Yes Packaging Features... | |
| Body Features Primary Product Material : Aluminum Dimensions Compatible Cable Diameter Range : 8.51 - 9.53 MM [.335 - .375 INCH ] Operation/Applicatio n Compatible With Connector Shell Size : 2, 5, 1 Shielded : Yes Packaging... | |
| Body Features Primary Product Material : Aluminum Dimensions Compatible Cable Diameter Range : 9.91 - 10.92 MM [.39 - .43 INCH ] Operation/Applicatio n Compatible With Connector Shell Size : 2, 4, 3 Shielded : Yes Packaging... | |
| Body Features Primary Product Material : Brass, Copper Primary Product Plating Material : Tin Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1 Product Type Features Strain Relief Accessory Type : Ferrule | |
| Body Features Primary Product Material : Brass, Copper Primary Product Plating Material : Tin Packaging Features Packaging Method : Loose Piece Packaging Quantity : 5000 Product Type Features Strain Relief Accessory Type : Ferrule | |
| Body Features Primary Product Material : Brass Industry Standards Compatible With Agency/Standards Products : VDE Product Type Features Sealable : Yes Strain Relief Accessory Type : Cable Clamp Usage Conditions Operating Temperature Range : -40... | |
| Body Features Primary Product Material : Brass Industry Standards Compatible With Agency/Standards Products : VDE Product Type Features Sealable : Yes Strain Relief Accessory Type : Cable Gland Usage Conditions Operating Temperature Range : -40... | |
| Body Features Primary Product Material : Brass Industry Standards VDE Tested : Yes Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Product Type : Accessory Protection & Strain Relief Accessory Type :... | |
| Body Features Primary Product Material : Brass Industry Standards VDE Tested : Yes Operation/Applicatio n Circuit Application : Power, Signal & Data Product Type Features Product Type : Accessory Protection & Strain Relief Accessory... | |
| Body Features Primary Product Material : Brass Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Product Type : Accessory Protection & Strain Relief Accessory Type : Cable Gland Usage Conditions Operating... | |
| Body Features Primary Product Material : Brass Operation/Applicatio n Circuit Application : Power, Signal & Data Product Type Features Product Type : Accessory Protection & Strain Relief Accessory Type : Cable Gland Usage Conditions... | |
| Body Features Primary Product Material : Brass Operation/Applicatio n Circuit Application : Power, Signal & Data Product Type Features Product Type : Accessory Protection & Strain Relief Accessory Type : Cable Gland Sealable : Yes... | |
| Body Features Primary Product Material : Brass Product Type Features Sealable : Yes Strain Relief Accessory Type : Cable Gland Usage Conditions Operating Temperature Range : -40 - 100 DEGC [-40 - 212 DEGF ] | |
| Body Features Primary Product Material : Brass Product Type Features Strain Relief Accessory Type : Cable Gland Usage Conditions Operating Temperature Range : -40 - 100 DEGC [-40 - 212 DEGF ] | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Industry Standards IP Rating : IP68 Mechanical Attachment Thread Size : M16 Product Type Features Sealable : Yes Strain Relief Accessory Type :... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Industry Standards IP Rating : IP68 Mechanical Attachment Thread Size : M20 Product Type Features Sealable : Yes Strain Relief Accessory Type :... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Mechanical Attachment Thread Size : M16/M12 Product Type Features Strain Relief Accessory Type : Wire Reducer Bushing Usage Conditions Operating Temperature... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Mechanical Attachment Thread Size : M20/M12 Product Type Features Strain Relief Accessory Type : Wire Reducer Bushing Usage Conditions Operating Temperature... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Mechanical Attachment Thread Size : M20/M16 Packaging Features Packaging Method : Tray Packaging Quantity : 72 Product Type Features Strain Relief Accessory... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Mechanical Attachment Thread Size : M25/M20 Packaging Features Packaging Method : Tray Packaging Quantity : 56 Product Type Features Strain Relief Accessory... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Mechanical Attachment Thread Size : M32 x 1.5 Product Type Features Sealable : Yes Strain Relief Accessory Type : Cable Gland Usage... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Mechanical Attachment Thread Size : M32/M25 Packaging Features Packaging Method : Tray Packaging Quantity : 30 Product Type Features Strain Relief Accessory... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Mechanical Attachment Thread Size : M32/PG21 Product Type Features Strain Relief Accessory Type : Wire Reducer Bushing Usage Conditions Operating Temperature... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Mechanical Attachment Thread Size : M40/M32 Product Type Features Strain Relief Accessory Type : Wire Reducer Bushing Usage Conditions Operating Temperature... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Mechanical Attachment Thread Size : M40/M50 Product Type Features Strain Relief Accessory Type : Wire Reducer Bushing Usage Conditions Operating Temperature... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Mechanical Attachment Thread Size : M50/M32 Product Type Features Strain Relief Accessory Type : Wire Reducer Bushing Usage Conditions Operating Temperature... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Mechanical Attachment Thread Size : PG11/PG21 Packaging Features Packaging Method : Tray Packaging Quantity : 56 Product Type Features Strain Relief Accessory... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Mechanical Attachment Thread Size : PG11/PG7 Product Type Features Strain Relief Accessory Type : Wire Reducer Bushing Usage Conditions Operating Temperature... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Mechanical Attachment Thread Size : PG11/PG9 Packaging Features Packaging Method : Tray Packaging Quantity : 72 Product Type Features Strain Relief Accessory... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Mechanical Attachment Thread Size : PG11 Product Type Features Sealable : Yes Strain Relief Accessory Type : Cable Gland Usage Conditions Operating... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Mechanical Attachment Thread Size : PG13.5/PG11 Packaging Features Packaging Method : Tray Packaging Quantity : 72 Product Type Features Strain Relief Accessory... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Mechanical Attachment Thread Size : PG13.5/PG21 Packaging Features Packaging Method : Tray Packaging Quantity : 56 Product Type Features Strain Relief Accessory... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Mechanical Attachment Thread Size : PG13.5 Product Type Features Sealable : Yes Strain Relief Accessory Type : Cable Gland Usage Conditions Operating... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Mechanical Attachment Thread Size : PG16/PG13.5 Packaging Features Packaging Method : Tray Packaging Quantity : 72 Product Type Features Strain Relief Accessory... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Mechanical Attachment Thread Size : PG16/PG21 Packaging Features Packaging Method : Tray Packaging Quantity : 56 Product Type Features Strain Relief Accessory... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Mechanical Attachment Thread Size : PG16 Product Type Features Sealable : Yes Strain Relief Accessory Type : Cable Gland Usage Conditions Operating... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Mechanical Attachment Thread Size : PG21/M25 Packaging Features Packaging Method : Tray Packaging Quantity : 56 Product Type Features Strain Relief Accessory... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Mechanical Attachment Thread Size : PG21 Packaging Features Packaging Method : Tray Packaging Quantity : 56 Product Type Features Sealable : Yes Strain... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Mechanical Attachment Thread Size : PG29/M32 Packaging Features Packaging Method : Tray Packaging Quantity : 30 Product Type Features Strain Relief Accessory... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Mechanical Attachment Thread Size : PG29/PG21 Packaging Features Packaging Method : Tray Packaging Quantity : 30 Product Type Features Strain Relief Accessory... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Mechanical Attachment Thread Size : PG29/PG36 Product Type Features Strain Relief Accessory Type : Wire Reducer Bushing Usage Conditions Operating Temperature... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Mechanical Attachment Thread Size : PG36 Product Type Features Sealable : Yes Strain Relief Accessory Type : Cable Gland Usage Conditions Operating... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Mechanical Attachment Thread Size : PG42, PG36 Product Type Features Strain Relief Accessory Type : Wire Reducer Bushing Usage Conditions Operating... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Mechanical Attachment Thread Size : PG7 Packaging Features Packaging Method : Tray Packaging Quantity : 72 Product Type Features Strain Relief Accessory... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Mechanical Attachment Thread Size : PG9/PG21 Packaging Features Packaging Method : Tray Packaging Quantity : 56 Product Type Features Strain Relief Accessory... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Mechanical Attachment Thread Size : PG9 Packaging Features Packaging Method : Tray Packaging Quantity : 72 Product Type Features Strain Relief Accessory... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Tin over Copper Dimensions Compatible Cable Diameter Range : 12.19 - 13.46 MM [.48 - .53 INCH ] Operation/Applicatio n Compatible With Connector Shell... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Tin over Copper Dimensions Compatible Cable Diameter Range : 4.83 - 6.1 MM [.19 - .24 INCH ] Operation/Applicatio n Compatible With Connector Shell... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Tin over Copper Dimensions Compatible Cable Diameter Range : 5.84 - 7.11 MM [.23 - .28 INCH ] Operation/Applicatio n Compatible With Connector Shell... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Tin over Copper Dimensions Compatible Cable Diameter Range : 7.62 - 8.89 MM [.3 - .35 INCH ] Operation/Applicatio n Compatible With Connector Shell... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Tin over Copper Dimensions Compatible Cable Diameter Range : 8.13 - 9.4 MM [.32 - .37 INCH ] Operation/Applicatio n Compatible With Connector Shell... | |
| Body Features Primary Product Material : Brass Primary Product Plating Material : Tin over Copper Dimensions Compatible Cable Diameter Range : 9.65 - 10.92 MM [.38 - .43 INCH ] Operation/Applicatio n Compatible With Connector Shell... | |
| Body Features Primary Product Material : Carbon Steel Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Strain Relief Accessory Type : Strain Relief Staple Usage Conditions Operating Temperature Range :... | |
| Body Features Primary Product Material : Copper Alloy Dimensions Product Length : 17.78 MM [.7 INCH ] Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Strain Relief Accessory Type : Ferrule Usage Conditions... | |
| Body Features Primary Product Material : Copper Alloy Primary Product Plating Material : Silver Dimensions Compatible Insulation Diameter Range : 3.05 MM [.12 INCH ] Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features... | |
| Body Features Primary Product Material : Copper Alloy Primary Product Plating Material : Tin Dimensions Compatible Insulation Diameter Range (INCH) : .5 Packaging Features Packaging Method : Package Product Type Features Strain Relief Accessory... | |
| Body Features Primary Product Material : Copper Alloy Primary Product Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 3.05 MM [.12 INCH ] Packaging Features Packaging Method : Carton Packaging Quantity : 100 Product Type Features... | |
| Body Features Primary Product Material : Copper Alloy Primary Product Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 3.73 MM [.147 INCH ] Packaging Features Packaging Method : Package Packaging Quantity : 3500 Product Type Features... | |
| Body Features Primary Product Material : Copper Alloy Primary Product Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 5.51 MM [.217 INCH ] Packaging Features Packaging Method : Carton Product Type Features Compatible With RF... | |
| Body Features Primary Product Material : Copper Alloy Primary Product Plating Material : Tin Dimensions Product Length : 12.7 MM [.5 INCH ] Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Strain Relief... | |
| Body Features Primary Product Material : Copper Primary Product Plating Material : Silver Dimensions Compatible Insulation Diameter Range : 5.31 MM [.209 INCH ] Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Compatible... | |
| Body Features Primary Product Material : Copper Primary Product Plating Material : Tin Dimensions Product Length : 10.16 MM [.4 INCH ] Product Type Features Strain Relief Accessory Type : Ferrule | |
| Body Features Primary Product Material : Nickel - Titanium Alloy Configuration Features Braid Type : 30 Single, 34 Double, 36 Double, 32 Single Packaging Features Packaging Method : Package Packaging Quantity : 1 Product... | |
| Body Features Primary Product Material : Nickel - Titanium Alloy Configuration Features Braid Type : 34 Double, 32 Single, 36 Double, 30 Single Packaging Features Packaging Method : Package Packaging Quantity : 1 Product... | |
| Body Features Primary Product Material : Nickel - Titanium Alloy Configuration Features Braid Type : 34 Single, 36 Single Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Strain Relief... | |
| Body Features Primary Product Material : Nickel - Titanium Alloy Configuration Features Braid Type : 36 Double, 30 Single, 34 Double, 32 Single Packaging Features Packaging Method : Package Packaging Quantity : 1 Product... | |
| Body Features Primary Product Material : Nickel - Titanium Alloy Configuration Features Braid Type : 36 Single, 34 Single Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Strain Relief... | |
| Body Features Primary Product Material : Nylon Primary Product Plating Material : None Configuration Features Number of Positions : 16 Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1 Product Type Features Strain... | |
| Body Features Primary Product Material : PA Industry Standards IP Rating : IP65 Mechanical Attachment Thread Size : M25 x 1.5 Packaging Features Packaging Method : Bag Packaging Quantity : 10 Product Type Features Sealable :... | |
| Body Features Primary Product Material : PA Industry Standards IP Rating : IP65 Mechanical Attachment Thread Size : PG16 Packaging Features Packaging Method : Bag Packaging Quantity : 10 Product Type Features Sealable : Yes Strain... | |
| Body Features Primary Product Material : Polyester Dimensions Product Length : 50.8 MM [2 INCH ] Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Strain Relief Accessory Type : Boot Kit Usage Conditions... | |
| Body Features Primary Product Material : Stainless Steel Product Type Features Sealable : Yes Strain Relief Accessory Type : Cable Gland Usage Conditions Operating Temperature Range : -40 - 100 DEGC [-40 - 212 DEGF ] | |
| Body Features Primary Product Material : Steel Dimensions Product Length : 206.24 MM [8.12 INCH ] Product Width : 4.95 MM [.19 INCH ] Industry Standards Compatible With Approved Standards Products : None Product Type Features Strain Relief Accessory Type :... | |
| Body Features Primary Product Material : Steel Dimensions Product Length : 362 MM [14.25 INCH ] Product Width : 8.89 MM [.35 INCH ] Industry Standards Compatible With Approved Standards Products : 85049/128-4 Product Type Features Strain Relief Accessory Type :... | |
| Body Features Primary Product Material : Steel Primary Product Plating Material : Zinc Packaging Features Packaging Method : Box Packaging Quantity : 10 Product Type Features Strain Relief Accessory Type : Cable Clamp | |
| Body Features Primary Product Material : Steel Primary Product Plating Material : Zinc Packaging Features Packaging Method : Box Packaging Quantity : 12 Product Type Features Strain Relief Accessory Type : Cable Clamp | |
| Mechanical Attachment Thread Size : PG9 Packaging Features Packaging Method : Box Packaging Quantity : 20 Product Type Features Sealable : Yes Strain Relief Accessory Type : Cable Fitting | |
| Operation/Applicatio n Compatible With Connector Shell Size : 5, 3 Shielded : Yes Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product Type Features Strain Relief Accessory Type : Shielding Ferrule | |
| Packaging Features Packaging Method : Bag Packaging Quantity : 10 Product Type Features Strain Relief Accessory Type : Cable Clamp | |
| Packaging Features Packaging Method : Bag Packaging Quantity : 12 Product Type Features Strain Relief Accessory Type : Cable Clamp | |
| Packaging Features Packaging Method : Bag Packaging Quantity : 6 Product Type Features Strain Relief Accessory Type : Cable Clamp | |
| Packaging Features Packaging Method : Bag Packaging Quantity : 8 Product Type Features Strain Relief Accessory Type : Cable Clamp | |
| Product Type Features Sealable : Yes Strain Relief Accessory Type : Cable Gland | |
| Product Type Features Sealable : Yes Strain Relief Accessory Type : Gland Fitting Usage Conditions Operating Temperature Range : -40 - 115 DEGC [-40 - 239 DEGF ] | |
| Product Type Features Strain Relief Accessory Type : Cable Clamp Usage Conditions Operating Temperature Range : -40 - 100 DEGC [-40 - 212 DEGF ] | |
| Product Type Features Strain Relief Accessory Type : Ferrule Usage Conditions Operating Temperature Range : -65 - 125 DEGC [-85 - 257 DEGF ] |
| << Prev | Next >> |