TE Connectivity Connector Strain Relief 862514-1

Description
Body Features Primary Product Material : Polyester Dimensions Product Length : 50.8 MM  [2 INCH ] Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Strain Relief Accessory Type : Boot Kit Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote
Description
Body Features Primary Product Material : Polyester Dimensions Product Length : 50.8 MM  [2 INCH ] Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Strain Relief Accessory Type : Boot Kit Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connector Strain Relief - 862514-1 - TE Connectivity
Berwyn, PA, United States
Connector Strain Relief
862514-1
Connector Strain Relief 862514-1
Body Features Primary Product Material : Polyester Dimensions Product Length : 50.8 MM  [2 INCH ] Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Strain Relief Accessory Type : Boot Kit Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • Primary Product Material : Polyester

Dimensions


  • Product Length : 50.8 MM  [2 INCH ]

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 1

Product Type Features


  • Strain Relief Accessory Type : Boot Kit

Usage Conditions


  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Strain Reliefs
Product Number 862514-1
Product Name Connector Strain Relief
Material Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Connector Strain Relief - 2-327137-2 - TE Connectivity
Specs
Material Brass, Copper
View Details
Connector Strain Relief - 3-747580-1 - TE Connectivity
Specs
Material Steel
Length 0.6248 inch (15.87 mm)
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Connector Strain Relief - 5745854-3 - TE Connectivity
Specs
Material Thermoplastic
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details