TE Connectivity ™ Connector Strain Relief 87921-1

Description
Body Features Primary Product Color : Black Primary Product Material : Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Product Type Features Strain Relief Accessory Type : Connector Pull Tab Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 201 DEGF ]
Request a Quote
Description
Body Features Primary Product Color : Black Primary Product Material : Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Product Type Features Strain Relief Accessory Type : Connector Pull Tab Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 201 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connector Strain Relief - 87921-1 - TE Connectivity
Berwyn, PA, United States
Connector Strain Relief
87921-1
Connector Strain Relief 87921-1
Body Features Primary Product Color : Black Primary Product Material : Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Product Type Features Strain Relief Accessory Type : Connector Pull Tab Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 201 DEGF ]

Body Features


  • Primary Product Color : Black
  • Primary Product Material : Thermoplastic

Industry Standards


  • UL Flammability Rating : UL 94V-0

Product Type Features


  • Strain Relief Accessory Type : Connector Pull Tab

Usage Conditions


  • Operating Temperature Range : -65 - 105 DEGC  [-85 - 201 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Strain Reliefs
Product Number 87921-1
Product Name Connector Strain Relief
Material Thermoplastic
Unlock Full Specs
to access all available technical data

Similar Products

Multi Cable Liquid Tight Strain Relief - 85825350 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Mounting Size 2.34 inch (59.4 mm)
View Details
Gland, Cable; Metric; M 16 x 1.5/K/8; 19 mm; 64 mm; 16 mm; Polyamide 6 - 70074531 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Black
Operating Temperature -20 to 100 C (-4 to 212 F)
View Details
Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® II - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 0.7500 to 2 inch (19.05 to 50.8 mm)
View Details