TE Connectivity Connector Strain Relief 862695-1

Description
Body Features Primary Product Color : Black Primary Product Material : Plastic Dimensions Cable Entry Diameter : .61 MM  [.62 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular Operation/Applicatio n Shielded : No Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Strain Relief Accessory Type : Potting Shell/Strain Relief Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote
Description
Body Features Primary Product Color : Black Primary Product Material : Plastic Dimensions Cable Entry Diameter : .61 MM  [.62 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular Operation/Applicatio n Shielded : No Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Strain Relief Accessory Type : Potting Shell/Strain Relief Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connector Strain Relief - 862695-1 - TE Connectivity
Berwyn, PA, United States
Connector Strain Relief
862695-1
Connector Strain Relief 862695-1
Body Features Primary Product Color : Black Primary Product Material : Plastic Dimensions Cable Entry Diameter : .61 MM  [.62 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular Operation/Applicatio n Shielded : No Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Strain Relief Accessory Type : Potting Shell/Strain Relief Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • Primary Product Color : Black
  • Primary Product Material : Plastic

Dimensions


  • Cable Entry Diameter : .61 MM  [.62 INCH ]

Housing Features


  • Body Orientation : Straight
  • Compatible With Connector Shape : Circular

Operation/Application


  • Shielded : No

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 1

Product Type Features


  • Strain Relief Accessory Type : Potting Shell/Strain Relief

Usage Conditions


  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Strain Reliefs
Product Number 862695-1
Product Name Connector Strain Relief
Material Plastic
Unlock Full Specs
to access all available technical data

Similar Products

Connector Strain Relief - 1445762-1 - TE Connectivity
Specs
Material Copper
Length 0.4685 inch (11.9 mm)
View Details
Rectangular Boots & Strain Relief - 446450-1 - TE Connectivity
Specs
Material Silicone Rubber
View Details
Connector Strain Relief - 1604121-4 - TE Connectivity
Specs
Material Copper
Length 1 inch (25.4 mm)
View Details
Connector Strain Relief - 5205731-1 - TE Connectivity
Specs
Material Polypropylene
View Details