TE Connectivity Memory Ring Adaptor Backshell, 38999, Size 17, Straight, 12.7Mm; Connector Shell Size Polamco Te Connectivity 60H1-17-08-1-B-B

Description
MEMORY RING ADAPTOR BACKSHELL, 38999, SIZE 17, STRAIGHT, 12.7MM; Connector Shell Size:17; Cable Diameter Max:12.7mm; Strain Relief Material:Aluminum Alloy; Product Range:MIL-DTL-38999 Series III & IV; Cable Exit Angle:180° RoHS Compliant: No
Datasheet
Description
MEMORY RING ADAPTOR BACKSHELL, 38999, SIZE 17, STRAIGHT, 12.7MM; Connector Shell Size:17; Cable Diameter Max:12.7mm; Strain Relief Material:Aluminum Alloy; Product Range:MIL-DTL-38999 Series III & IV; Cable Exit Angle:180° RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory Ring Adaptor Backshell, 38999, Size 17, Straight, 12.7Mm; Connector Shell Size Polamco Te Connectivity - 91T4443 - Newark, An Avnet Company
Chicago, IL, United States
Memory Ring Adaptor Backshell, 38999, Size 17, Straight, 12.7Mm; Connector Shell Size Polamco Te Connectivity
91T4443
Memory Ring Adaptor Backshell, 38999, Size 17, Straight, 12.7Mm; Connector Shell Size Polamco Te Connectivity 91T4443
MEMORY RING ADAPTOR BACKSHELL, 38999, SIZE 17, STRAIGHT, 12.7MM; Connector Shell Size:17; Cable Diameter Max:12.7mm; Strain Relief Material:Aluminum Alloy; Product Range:MIL-DTL-38999 Series III & IV; Cable Exit Angle:180° RoHS Compliant: No

MEMORY RING ADAPTOR BACKSHELL, 38999, SIZE 17, STRAIGHT, 12.7MM; Connector Shell Size:17; Cable Diameter Max:12.7mm; Strain Relief Material:Aluminum Alloy; Product Range:MIL-DTL-38999 Series III & IV; Cable Exit Angle:180° RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 91T4443
Product Name Memory Ring Adaptor Backshell, 38999, Size 17, Straight, 12.7Mm; Connector Shell Size Polamco Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Gland, Cable; Polyamide 6; PG 7; 1.5 to5 mm; 12.5 mm; 32 mm; Neoprene; IP 68 - 70075253 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Light Gray
Diameter 0.492 inch (12.5 mm)
View Details
Liquid Tight Strain Relief - Nickel Plated Brass - 85824270 - Interpower
Specs
Material Brass
Color Silver
Diameter 0.512 to 0.787 inch (13 to 20 mm)
View Details
Liquid Tight Cordgrips for Solar Applications - Heyco®-Tite UL Listed/Recognized and CSA Certified - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details
Connector Strain Relief - 2-2308348-4 - TE Connectivity
Specs
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details