Body Features Primary Product Material : 304 Stainless Steel
Dimensions Product Length : 362 MM [14.25 INCH ] Product Width : 5 MM [.197 INCH ]
Industry Standards Compatible With Approved Standards Products : VG 95319
Packaging Features Packaging Method : Package Packaging Quantity : 100
Product Type Features Strain Relief Accessory Type : Band Strap
Usage Conditions Operating Temperature Range : -65 - 200 DEGC [-85 - 392 DEGF ]
TE Connectivity
Done
Request a Quote
Email Supplier
Datasheet
Description
Body Features Primary Product Material : 304 Stainless Steel
Dimensions Product Length : 362 MM [14.25 INCH ] Product Width : 5 MM [.197 INCH ]
Industry Standards Compatible With Approved Standards Products : VG 95319
Packaging Features Packaging Method : Package Packaging Quantity : 100
Product Type Features Strain Relief Accessory Type : Band Strap
Usage Conditions Operating Temperature Range : -65 - 200 DEGC [-85 - 392 DEGF ]
Body Features Primary Product Material : 304 Stainless Steel
Dimensions Product Length : 362 MM [14.25 INCH ] Product Width : 5 MM [.197 INCH ]
Industry Standards Compatible With Approved Standards Products : VG 95319
Packaging Features Packaging Method : Package Packaging Quantity : 100
Product Type Features Strain Relief Accessory Type : Band Strap
Usage Conditions Operating Temperature Range : -65 - 200 DEGC [-85 - 392 DEGF ]
Body Features
Primary Product Material : 304 Stainless Steel
Dimensions
Product Length : 362 MM [14.25 INCH ]
Product Width : 5 MM [.197 INCH ]
Industry Standards
Compatible With Approved Standards Products : VG 95319
Packaging Features
Packaging Method : Package
Packaging Quantity : 100
Product Type Features
Strain Relief Accessory Type : Band Strap
Usage Conditions
Operating Temperature Range : -65 - 200 DEGC [-85 - 392 DEGF ]