TE Connectivity Boot, Santoprene, Series 200, 4.19Mm; Accessory Type Deutsch Te Connectivity 6810-207-2001-2-165

Description
BOOT, SANTOPRENE, SERIES 200, 4.19MM; Accessory Type:Strain Relief Boot; For Use With:Industrial Micro Connector; No. of Positions:1Positions ; Strain Relief Material:Thermoplast ic; Product Range:IMC 100 Series RoHS Compliant: Yes
Datasheet
Description
BOOT, SANTOPRENE, SERIES 200, 4.19MM; Accessory Type:Strain Relief Boot; For Use With:Industrial Micro Connector; No. of Positions:1Positions ; Strain Relief Material:Thermoplast ic; Product Range:IMC 100 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boot, Santoprene, Series 200, 4.19Mm; Accessory Type Deutsch Te Connectivity - 76T3306 - Newark, An Avnet Company
Chicago, IL, United States
Boot, Santoprene, Series 200, 4.19Mm; Accessory Type Deutsch Te Connectivity
76T3306
Boot, Santoprene, Series 200, 4.19Mm; Accessory Type Deutsch Te Connectivity 76T3306
BOOT, SANTOPRENE, SERIES 200, 4.19MM; Accessory Type:Strain Relief Boot; For Use With:Industrial Micro Connector; No. of Positions:1Positions ; Strain Relief Material:Thermoplast ic; Product Range:IMC 100 Series RoHS Compliant: Yes

BOOT, SANTOPRENE, SERIES 200, 4.19MM; Accessory Type:Strain Relief Boot; For Use With:Industrial Micro Connector; No. of Positions:1Positions; Strain Relief Material:Thermoplastic; Product Range:IMC 100 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 76T3306
Product Name Boot, Santoprene, Series 200, 4.19Mm; Accessory Type Deutsch Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Multi Cable Liquid Tight Strain Relief - 85826020 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Mounting Size 0.6772 inch (17.2 mm)
View Details
Connector Strain Relief - 5745171-1 - TE Connectivity
Specs
Material Zinc
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Liquid Tight Cordgrips for Solar Applications - Heyco®-Tite UL Listed/Recognized and CSA Certified - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details
Cable Gland; Brass; 10 to 14.5 mm Diameter, Cord Range; PG; PG 16; 6.5 mm - 70074631 - Allied Electronics, Inc.
Specs
Material Brass
Color Nickel
Diameter 0.886 inch (22.5 mm)
View Details