TE Connectivity Circular Strain Relief, Size 13; Connector Shell Size Raychem Te Connectivity R85049/88-13Z02

Description
CIRCULAR STRAIN RELIEF, SIZE 13; Connector Shell Size:13; Cable Diameter Max:7.9mm; Strain Relief Material:-; Product Range:MIL-DTL-38999 Series; For Use With:Shell Size 13 Connectors RoHS Compliant: Yes
Description
CIRCULAR STRAIN RELIEF, SIZE 13; Connector Shell Size:13; Cable Diameter Max:7.9mm; Strain Relief Material:-; Product Range:MIL-DTL-38999 Series; For Use With:Shell Size 13 Connectors RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Circular Strain Relief, Size 13; Connector Shell Size Raychem Te Connectivity - 40Y0920 - Newark, An Avnet Company
Chicago, IL, United States
Circular Strain Relief, Size 13; Connector Shell Size Raychem Te Connectivity
40Y0920
Circular Strain Relief, Size 13; Connector Shell Size Raychem Te Connectivity 40Y0920
CIRCULAR STRAIN RELIEF, SIZE 13; Connector Shell Size:13; Cable Diameter Max:7.9mm; Strain Relief Material:-; Product Range:MIL-DTL-38999 Series; For Use With:Shell Size 13 Connectors RoHS Compliant: Yes

CIRCULAR STRAIN RELIEF, SIZE 13; Connector Shell Size:13; Cable Diameter Max:7.9mm; Strain Relief Material:-; Product Range:MIL-DTL-38999 Series; For Use With:Shell Size 13 Connectors RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 40Y0920
Product Name Circular Strain Relief, Size 13; Connector Shell Size Raychem Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Tight Cordgrips for Solar Applications - Heyco®-Tite UL Listed/Recognized and CSA Certified - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details
Connector Strain Relief - 200730-4 - TE Connectivity
Specs
Material Carbon Steel
Length 1.73 inch (44.04 mm)
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
Multi Cable Liquid Tight Strain Relief - 85825170 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Mounting Size 0.8858 inch (22.5 mm)
View Details
Gland, Cable; NPT; 1/2 in.; 23 in.; 46 mm; 21.2 mm; Brass; Neoprene; Nickel - 70074606 - Allied Electronics, Inc.
Specs
Material Brass
Color Nickel
Diameter 21.200 inch (538 mm)
View Details