TE Connectivity
Connector Strain Relief
T3101090101-000
Description
Mechanical Attachment Thread Size : PG9
Packaging Features Packaging Method : Box Packaging Quantity : 20
Product Type Features Sealable : Yes Strain Relief Accessory Type : Cable Fitting
Request a Quote
Email Supplier
Description
Mechanical Attachment Thread Size : PG9
Packaging Features Packaging Method : Box Packaging Quantity : 20
Product Type Features Sealable : Yes Strain Relief Accessory Type : Cable Fitting
Request a Quote
Email Supplier
Suppliers
Mechanical Attachment Thread Size : PG9
Packaging Features Packaging Method : Box Packaging Quantity : 20
Product Type Features Sealable : Yes Strain Relief Accessory Type : Cable Fitting
Mechanical Attachment
Packaging Features
- Packaging Method : Box
- Packaging Quantity : 20
Product Type Features
- Sealable : Yes
- Strain Relief Accessory Type : Cable Fitting
Buy Now
Technical Specifications
|
Product Category
|
Strain Reliefs |
|
Product Number
|
T3101090101-000 |
|
Product Name
|
Connector Strain Relief |
Unlock Full Specs
to access all available technical data
Similar Products
Material
Steel
Length
0.4398 inch (11.17 mm)
Operating Temperature
-55 to 105 C (-67 to 221 F)
View Details