TE Connectivity Cover Cap, 3Way, Superseal 1.5 Series; Accessory Type Te Connectivity 880811-2

Description
COVER CAP, 3WAY, SUPERSEAL 1.5 SERIES; Accessory Type:Boot; For Use With:3 Positions Superseal 1.5 Series; No. of Positions:3Positions ; Strain Relief Material:Elastomer; Product Range:-; Cable Gland Material:Elastomeric RoHS Compliant: Yes
Datasheet
Description
COVER CAP, 3WAY, SUPERSEAL 1.5 SERIES; Accessory Type:Boot; For Use With:3 Positions Superseal 1.5 Series; No. of Positions:3Positions ; Strain Relief Material:Elastomer; Product Range:-; Cable Gland Material:Elastomeric RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cover Cap, 3Way, Superseal 1.5 Series; Accessory Type Te Connectivity - 84R1334 - Newark, An Avnet Company
Chicago, IL, United States
Cover Cap, 3Way, Superseal 1.5 Series; Accessory Type Te Connectivity
84R1334
Cover Cap, 3Way, Superseal 1.5 Series; Accessory Type Te Connectivity 84R1334
COVER CAP, 3WAY, SUPERSEAL 1.5 SERIES; Accessory Type:Boot; For Use With:3 Positions Superseal 1.5 Series; No. of Positions:3Positions ; Strain Relief Material:Elastomer; Product Range:-; Cable Gland Material:Elastomeric RoHS Compliant: Yes

COVER CAP, 3WAY, SUPERSEAL 1.5 SERIES; Accessory Type:Boot; For Use With:3 Positions Superseal 1.5 Series; No. of Positions:3Positions; Strain Relief Material:Elastomer; Product Range:-; Cable Gland Material:Elastomeric RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 84R1334
Product Name Cover Cap, 3Way, Superseal 1.5 Series; Accessory Type Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

90º Liquid Tight Strain Relief Snap Elbow - 85822140 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.236 to 0.472 inch (6 to 12 mm)
View Details
Gland, Cable; Metric; M 16 x 1.5; 17 mm; 28 mm; 16 mm; Brass; Neoprene; Nickel - 70074614 - Allied Electronics, Inc.
Specs
Material Brass
Color Nickel
Diameter 16.000 inch (406 mm)
View Details
Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® II - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 0.7500 to 2 inch (19.05 to 50.8 mm)
View Details