TE Connectivity Split Band Ring Size 14, 22.35Mm; Connector Shell Size Amp Te Connectivity M85049/93-14

Description
SPLIT BAND RING SIZE 14, 22.35MM; Connector Shell Size:14; Cable Diameter Max:22.35mm; Strain Relief Material:Composite; Product Range:M85049 Series; For Use With:MIL-DTL-26482 Series II, MIL-DTL-83723 Series I & II Connectors RoHS Compliant: Yes
Datasheet
Description
SPLIT BAND RING SIZE 14, 22.35MM; Connector Shell Size:14; Cable Diameter Max:22.35mm; Strain Relief Material:Composite; Product Range:M85049 Series; For Use With:MIL-DTL-26482 Series II, MIL-DTL-83723 Series I & II Connectors RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Split Band Ring Size 14, 22.35Mm; Connector Shell Size Amp Te Connectivity - 02AH6712 - Newark, An Avnet Company
Chicago, IL, United States
Split Band Ring Size 14, 22.35Mm; Connector Shell Size Amp Te Connectivity
02AH6712
Split Band Ring Size 14, 22.35Mm; Connector Shell Size Amp Te Connectivity 02AH6712
SPLIT BAND RING SIZE 14, 22.35MM; Connector Shell Size:14; Cable Diameter Max:22.35mm; Strain Relief Material:Composite; Product Range:M85049 Series; For Use With:MIL-DTL-26482 Series II, MIL-DTL-83723 Series I & II Connectors RoHS Compliant: Yes

SPLIT BAND RING SIZE 14, 22.35MM; Connector Shell Size:14; Cable Diameter Max:22.35mm; Strain Relief Material:Composite; Product Range:M85049 Series; For Use With:MIL-DTL-26482 Series II, MIL-DTL-83723 Series I & II Connectors RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 02AH6712
Product Name Split Band Ring Size 14, 22.35Mm; Connector Shell Size Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Gland, Straight; 2.5 to 8 mm; PG; PG9; 8 mm; 15.2 mm; Polyamide 6; Neoprene - 70074407 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Black
Diameter 0.598 inch (15.2 mm)
View Details
Liquid Tight Cordgrips for Solar Applications - Heyco®-Tite UL Listed/Recognized and CSA Certified - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details
Multi Cable Liquid Tight Strain Relief - 85825110 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Mounting Size 0.7992 inch (20.3 mm)
View Details
Connector Strain Relief - 2267394-1 - TE Connectivity
Specs
Material Thermoplastic
View Details