TE Connectivity Snagless Boot, 8 Position, Grey; Accessory Type Amp Te Connectivity 737893-2

Description
SNAGLESS BOOT, 8 POSITION, grey; Accessory Type:Snagless Boot; For Use With:336330-1 & 336330-2 Modular Plugs; No. of Positions:8Positions ; Strain Relief Material:-; Product Range:- RoHS Compliant: Yes
Description
SNAGLESS BOOT, 8 POSITION, grey; Accessory Type:Snagless Boot; For Use With:336330-1 & 336330-2 Modular Plugs; No. of Positions:8Positions ; Strain Relief Material:-; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Snagless Boot, 8 Position, Grey; Accessory Type Amp Te Connectivity - 15J9117 - Newark, An Avnet Company
Chicago, IL, United States
Snagless Boot, 8 Position, Grey; Accessory Type Amp Te Connectivity
15J9117
Snagless Boot, 8 Position, Grey; Accessory Type Amp Te Connectivity 15J9117
SNAGLESS BOOT, 8 POSITION, grey; Accessory Type:Snagless Boot; For Use With:336330-1 & 336330-2 Modular Plugs; No. of Positions:8Positions ; Strain Relief Material:-; Product Range:- RoHS Compliant: Yes

SNAGLESS BOOT, 8 POSITION, grey; Accessory Type:Snagless Boot; For Use With:336330-1 & 336330-2 Modular Plugs; No. of Positions:8Positions; Strain Relief Material:-; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 15J9117
Product Name Snagless Boot, 8 Position, Grey; Accessory Type Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Gland, Cable; PG; 7; 14 mm; 32 mm; 12.5mm; Brass; Neoprene; Nickel - 70074591 - Allied Electronics, Inc.
Specs
Material Brass
Color Nickel
Diameter 12.500 inch (317 mm)
View Details
Connector Strain Relief - 206304-1 - TE Connectivity
Specs
Material Polychloroprene
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
EMI/RFI Proof Liquid Tight Strain Relief - 85824720 - Interpower
Specs
Material Brass
Color Silver
Diameter 0.394 to 0.551 inch (10 to 14 mm)
View Details
Metal Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® - PennEngineering®
Specs
Material Stainless Steel
Length 2.22 to 2.92 inch (56.39 to 74.17 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details