TE Connectivity Wire Seal, Strike, For 25Mm2 Contact; Accessory Type Deutsch Te Connectivity SRK-WS-25-001

Description
WIRE SEAL, STRIKE, FOR 25MM2 CONTACT; Accessory Type:Wire Seal Grommet; For Use With:Strike Series Connectors; No. of Positions:-; Strain Relief Material:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
WIRE SEAL, STRIKE, FOR 25MM2 CONTACT; Accessory Type:Wire Seal Grommet; For Use With:Strike Series Connectors; No. of Positions:-; Strain Relief Material:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Seal, Strike, For 25Mm2 Contact; Accessory Type Deutsch Te Connectivity - 31T8354 - Newark, An Avnet Company
Chicago, IL, United States
Wire Seal, Strike, For 25Mm2 Contact; Accessory Type Deutsch Te Connectivity
31T8354
Wire Seal, Strike, For 25Mm2 Contact; Accessory Type Deutsch Te Connectivity 31T8354
WIRE SEAL, STRIKE, FOR 25MM2 CONTACT; Accessory Type:Wire Seal Grommet; For Use With:Strike Series Connectors; No. of Positions:-; Strain Relief Material:-; Product Range:- RoHS Compliant: Yes

WIRE SEAL, STRIKE, FOR 25MM2 CONTACT; Accessory Type:Wire Seal Grommet; For Use With:Strike Series Connectors; No. of Positions:-; Strain Relief Material:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 31T8354
Product Name Wire Seal, Strike, For 25Mm2 Contact; Accessory Type Deutsch Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Connector Strain Relief - 200686-1 - TE Connectivity
Specs
Material Carbon Steel
Length 1.13 inch (28.58 mm)
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
Liquid Tight Strain Relief - Nickel Plated Brass - 85824040 - Interpower
Specs
Material Brass
Color Silver
Diameter 0.236 to 0.472 inch (6 to 12 mm)
View Details
Gland, Cable; PG; 11; 20 mm; 37 mm; 18.6 mm; Brass; Neoprene; Nickel - 70074593 - Allied Electronics, Inc.
Specs
Material Brass
Color Nickel
Diameter 18.600 inch (472 mm)
View Details
Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® II - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 0.7500 to 2 inch (19.05 to 50.8 mm)
View Details