TE Connectivity Strain Relief, 2Pos, Nylon, Natural; Accessory Type Amp Te Connectivity 640713-2

Description
STRAIN RELIEF, 2POS, NYLON, NATURAL; Accessory Type:Strain Relief; For Use With:AMP Universal MATE-N-LOK Series Rectangular Power Connectors; No. of Positions:2Positions ; Strain Relief Material:Nylon (Polyamide) RoHS Compliant: Yes
Datasheet
Description
STRAIN RELIEF, 2POS, NYLON, NATURAL; Accessory Type:Strain Relief; For Use With:AMP Universal MATE-N-LOK Series Rectangular Power Connectors; No. of Positions:2Positions ; Strain Relief Material:Nylon (Polyamide) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Strain Relief, 2Pos, Nylon, Natural; Accessory Type Amp Te Connectivity - 95F2717 - Newark, An Avnet Company
Chicago, IL, United States
Strain Relief, 2Pos, Nylon, Natural; Accessory Type Amp Te Connectivity
95F2717
Strain Relief, 2Pos, Nylon, Natural; Accessory Type Amp Te Connectivity 95F2717
STRAIN RELIEF, 2POS, NYLON, NATURAL; Accessory Type:Strain Relief; For Use With:AMP Universal MATE-N-LOK Series Rectangular Power Connectors; No. of Positions:2Positions ; Strain Relief Material:Nylon (Polyamide) RoHS Compliant: Yes

STRAIN RELIEF, 2POS, NYLON, NATURAL; Accessory Type:Strain Relief; For Use With:AMP Universal MATE-N-LOK Series Rectangular Power Connectors; No. of Positions:2Positions; Strain Relief Material:Nylon (Polyamide) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 95F2717
Product Name Strain Relief, 2Pos, Nylon, Natural; Accessory Type Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Metal Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® - PennEngineering®
Specs
Material Stainless Steel
Length 2.22 to 2.92 inch (56.39 to 74.17 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details
Liquid Tight Strain Relief - Nickel Plated Brass - 85824260 - Interpower
Specs
Material Brass
Color Silver
Diameter 0.354 to 0.630 inch (9 to 16 mm)
View Details
Gland, Straight; 1.5 to 6 mm; PG; PG9; 8 mm; 15.2 mm; Polyamide 6; Neoprene - 70075255 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Light Gray
Diameter 0.598 inch (15.2 mm)
View Details