TE ConnectivityConnector Strain ReliefT3135090101-000
Description
Body Features Primary Product Material : Brass
Industry Standards Compatible With Agency/Standards Products : VDE
Product Type Features Sealable : Yes Strain Relief Accessory Type : Cable Clamp
Usage Conditions Operating Temperature Range : -40 - 100 DEGC [-40 - 212 DEGF ]
TE Connectivity
Done
Request a Quote
Email Supplier
Description
Body Features Primary Product Material : Brass
Industry Standards Compatible With Agency/Standards Products : VDE
Product Type Features Sealable : Yes Strain Relief Accessory Type : Cable Clamp
Usage Conditions Operating Temperature Range : -40 - 100 DEGC [-40 - 212 DEGF ]
Body Features Primary Product Material : Brass
Industry Standards Compatible With Agency/Standards Products : VDE
Product Type Features Sealable : Yes Strain Relief Accessory Type : Cable Clamp
Usage Conditions Operating Temperature Range : -40 - 100 DEGC [-40 - 212 DEGF ]
Body Features
Primary Product Material : Brass
Industry Standards
Compatible With Agency/Standards Products : VDE
Product Type Features
Sealable : Yes
Strain Relief Accessory Type : Cable Clamp
Usage Conditions
Operating Temperature Range : -40 - 100 DEGC [-40 - 212 DEGF ]