TE Connectivity Connector Strain Relief 7-745129-4

Description
Body Features Primary Product Material : Brass Primary Product Plating Material : Tin over Copper Dimensions Compatible Cable Diameter Range : 12.19 - 13.46 MM  [.48 - .53 INCH ] Operation/Applicatio n Compatible With Connector Shell Size : 5, 3 Shielded : Yes Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product Type Features Strain Relief Accessory Type : Shielding Ferrule Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote
Description
Body Features Primary Product Material : Brass Primary Product Plating Material : Tin over Copper Dimensions Compatible Cable Diameter Range : 12.19 - 13.46 MM  [.48 - .53 INCH ] Operation/Applicatio n Compatible With Connector Shell Size : 5, 3 Shielded : Yes Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product Type Features Strain Relief Accessory Type : Shielding Ferrule Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connector Strain Relief - 7-745129-4 - TE Connectivity
Berwyn, PA, United States
Connector Strain Relief
7-745129-4
Connector Strain Relief 7-745129-4
Body Features Primary Product Material : Brass Primary Product Plating Material : Tin over Copper Dimensions Compatible Cable Diameter Range : 12.19 - 13.46 MM  [.48 - .53 INCH ] Operation/Applicatio n Compatible With Connector Shell Size : 5, 3 Shielded : Yes Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product Type Features Strain Relief Accessory Type : Shielding Ferrule Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Primary Product Material : Brass
  • Primary Product Plating Material : Tin over Copper

Dimensions


  • Compatible Cable Diameter Range : 12.19 - 13.46 MM  [.48 - .53 INCH ]

Operation/Application


  • Compatible With Connector Shell Size : 5, 3
  • Shielded : Yes

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 100

Product Type Features


  • Strain Relief Accessory Type : Shielding Ferrule

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Strain Reliefs
Product Number 7-745129-4
Product Name Connector Strain Relief
Material Brass
Unlock Full Specs
to access all available technical data

Similar Products

Connector Strain Relief - 2-2308348-4 - TE Connectivity
Specs
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
Connector Strain Relief - 201843-3 - TE Connectivity
Specs
Material Carbon Steel
Length 2.13 inch (53.98 mm)
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
Connector Strain Relief - 520440-1 - TE Connectivity
Specs
Material Copper
View Details
Connector Strain Relief - 5745175-1 - TE Connectivity
Specs
Material Zinc Alloy
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details