TE Connectivity Braid Tail Swept Elbow Backshell, 12.7Mm; Connector Shell Size Polamco Te Connectivity 70H3-15-08-1-B-SE

Description
BRAID TAIL SWEPT ELBOW BACKSHELL, 12.7MM; Connector Shell Size:15; Cable Diameter Max:12.7mm; Strain Relief Material:Aluminum; Product Range:70H3-SE Series; For Use With:MIL-DTL-38999 Series III & IV Connectors RoHS Compliant: No
Datasheet
Description
BRAID TAIL SWEPT ELBOW BACKSHELL, 12.7MM; Connector Shell Size:15; Cable Diameter Max:12.7mm; Strain Relief Material:Aluminum; Product Range:70H3-SE Series; For Use With:MIL-DTL-38999 Series III & IV Connectors RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Braid Tail Swept Elbow Backshell, 12.7Mm; Connector Shell Size Polamco Te Connectivity - 93AJ2353 - Newark, An Avnet Company
Chicago, IL, United States
Braid Tail Swept Elbow Backshell, 12.7Mm; Connector Shell Size Polamco Te Connectivity
93AJ2353
Braid Tail Swept Elbow Backshell, 12.7Mm; Connector Shell Size Polamco Te Connectivity 93AJ2353
BRAID TAIL SWEPT ELBOW BACKSHELL, 12.7MM; Connector Shell Size:15; Cable Diameter Max:12.7mm; Strain Relief Material:Aluminum; Product Range:70H3-SE Series; For Use With:MIL-DTL-38999 Series III & IV Connectors RoHS Compliant: No

BRAID TAIL SWEPT ELBOW BACKSHELL, 12.7MM; Connector Shell Size:15; Cable Diameter Max:12.7mm; Strain Relief Material:Aluminum; Product Range:70H3-SE Series; For Use With:MIL-DTL-38999 Series III & IV Connectors RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 93AJ2353
Product Name Braid Tail Swept Elbow Backshell, 12.7Mm; Connector Shell Size Polamco Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Polyamide Liquid Tight Strain Relief with Bend Protection - 70074528 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Black
Operating Temperature -20 to 100 C (-4 to 212 F)
View Details
Liquid Tight Cordgrips for Solar Applications - Heyco®-Tite UL Listed/Recognized and CSA Certified - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details
Liquid Tight Strain Relief - Nickel Plated Brass - 85824150 - Interpower
Specs
Material Brass
Color Silver
Diameter 0.394 to 0.551 inch (10 to 14 mm)
View Details