TE Connectivity Connector Strain Relief 643182-2

Description
Body Features Primary Product Color : White, Brick Red Primary Product Material : Nylon Industry Standards Compatible With Agency/Standards Products : UL, VDE, CSA UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Bag Packaging Quantity : 6000 Product Type Features Strain Relief Accessory Type : Strain Relief Adapter Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : White, Brick Red Primary Product Material : Nylon Industry Standards Compatible With Agency/Standards Products : UL, VDE, CSA UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Bag Packaging Quantity : 6000 Product Type Features Strain Relief Accessory Type : Strain Relief Adapter Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Strain Relief - 643182-2 - TE Connectivity
Berwyn, PA, United States
Connector Strain Relief
643182-2
Connector Strain Relief 643182-2
Body Features Primary Product Color : White, Brick Red Primary Product Material : Nylon Industry Standards Compatible With Agency/Standards Products : UL, VDE, CSA UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Bag Packaging Quantity : 6000 Product Type Features Strain Relief Accessory Type : Strain Relief Adapter Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Primary Product Color : White, Brick Red
  • Primary Product Material : Nylon

Industry Standards


  • Compatible With Agency/Standards Products : UL, VDE, CSA
  • UL Flammability Rating : UL 94V-0

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 6000

Product Type Features


  • Strain Relief Accessory Type : Strain Relief Adapter

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now Datasheet
Strain Relief Adapter, Nylon; Accessory Type Amp Te Connectivity - 90F4805 - Newark, An Avnet Company
Chicago, IL, United States
Strain Relief Adapter, Nylon; Accessory Type Amp Te Connectivity
90F4805
Strain Relief Adapter, Nylon; Accessory Type Amp Te Connectivity 90F4805
STRAIN RELIEF ADAPTER, NYLON; Accessory Type:Cap Housing Adapter; For Use With:2 In-Line and 6 Matrix Circuit Cap Housings; No. of Positions:-; Strain Relief Material:Nylon (Polyamide); Product Range:- RoHS Compliant: Yes

STRAIN RELIEF ADAPTER, NYLON; Accessory Type:Cap Housing Adapter; For Use With:2 In-Line and 6 Matrix Circuit Cap Housings; No. of Positions:-; Strain Relief Material:Nylon (Polyamide); Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category Strain Reliefs Strain Reliefs
Product Number 643182-2 90F4805
Product Name Connector Strain Relief Strain Relief Adapter, Nylon; Accessory Type Amp Te Connectivity
Material Polyamide / Nylon®; Nylon
Unlock Full Specs
to access all available technical data

Similar Products

Connector Strain Relief - 5747100-3 - TE Connectivity
Specs
Material Thermoplastic
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
Connector Strain Relief - 201224-7 - TE Connectivity
Specs
Material Stainless Steel
Length 2.28 inch (57.94 mm)
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
Connector Strain Relief - 5745172-3 - TE Connectivity
Specs
Material Zinc Alloy
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
2 suppliers