TE Connectivity Connector Strain Relief AAE3173-00

Description
Body Features Primary Product Color : Natural Primary Product Material : Polyethermide Dimensions Product Length : 22.35 MM  [.88 INCH ] Other Entry Size Code : 08 Packaging Features Packaging Method : Pack Packaging Quantity : 1 Product Type Features Strain Relief Accessory Type : Split Ring Ferrule Usage Conditions Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Natural Primary Product Material : Polyethermide Dimensions Product Length : 22.35 MM  [.88 INCH ] Other Entry Size Code : 08 Packaging Features Packaging Method : Pack Packaging Quantity : 1 Product Type Features Strain Relief Accessory Type : Split Ring Ferrule Usage Conditions Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Strain Relief - AAE3173-00 - TE Connectivity
Berwyn, PA, United States
Connector Strain Relief
AAE3173-00
Connector Strain Relief AAE3173-00
Body Features Primary Product Color : Natural Primary Product Material : Polyethermide Dimensions Product Length : 22.35 MM  [.88 INCH ] Other Entry Size Code : 08 Packaging Features Packaging Method : Pack Packaging Quantity : 1 Product Type Features Strain Relief Accessory Type : Split Ring Ferrule Usage Conditions Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ]

Body Features


  • Primary Product Color : Natural
  • Primary Product Material : Polyethermide

Dimensions


  • Product Length : 22.35 MM  [.88 INCH ]

Other


  • Entry Size Code : 08

Packaging Features


  • Packaging Method : Pack
  • Packaging Quantity : 1

Product Type Features


  • Strain Relief Accessory Type : Split Ring Ferrule

Usage Conditions


  • Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Strain Reliefs
Product Number AAE3173-00
Product Name Connector Strain Relief
Material Polyethermide
Unlock Full Specs
to access all available technical data

Similar Products

Connector Strain Relief - 3-747579-2 - TE Connectivity
Specs
Material Steel
Length 0.4398 inch (11.17 mm)
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Connector Strain Relief - 5747099-3 - TE Connectivity
Specs
Material Thermoplastic
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details