TE Connectivity Circular Strain Relief, Size 15; Connector Shell Size Raychem Te Connectivity R85049/88-15Z02

Description
CIRCULAR STRAIN RELIEF, SIZE 15; Connector Shell Size:15; Cable Diameter Max:11.1mm; Strain Relief Material:-; Product Range:MIL-DTL-38999 Series; For Use With:Shell Size 15 Connectors RoHS Compliant: Yes
Description
CIRCULAR STRAIN RELIEF, SIZE 15; Connector Shell Size:15; Cable Diameter Max:11.1mm; Strain Relief Material:-; Product Range:MIL-DTL-38999 Series; For Use With:Shell Size 15 Connectors RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Circular Strain Relief, Size 15; Connector Shell Size Raychem Te Connectivity - 40Y0922 - Newark, An Avnet Company
Chicago, IL, United States
Circular Strain Relief, Size 15; Connector Shell Size Raychem Te Connectivity
40Y0922
Circular Strain Relief, Size 15; Connector Shell Size Raychem Te Connectivity 40Y0922
CIRCULAR STRAIN RELIEF, SIZE 15; Connector Shell Size:15; Cable Diameter Max:11.1mm; Strain Relief Material:-; Product Range:MIL-DTL-38999 Series; For Use With:Shell Size 15 Connectors RoHS Compliant: Yes

CIRCULAR STRAIN RELIEF, SIZE 15; Connector Shell Size:15; Cable Diameter Max:11.1mm; Strain Relief Material:-; Product Range:MIL-DTL-38999 Series; For Use With:Shell Size 15 Connectors RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 40Y0922
Product Name Circular Strain Relief, Size 15; Connector Shell Size Raychem Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

EMI/RFI Proof Liquid Tight Strain Relief - 85824640 - Interpower
Specs
Material Brass
Color Silver
Diameter 0.157 to 0.315 inch (4 to 8 mm)
View Details
Metal Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® - PennEngineering®
Specs
Material Stainless Steel
Length 2.22 to 2.92 inch (56.39 to 74.17 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details
Specs
Material Brass
Color Nickel
Length 1.34 inch (34 mm)
View Details