TE Connectivity Connector Strain Relief 87710-1

Description
Body Features Primary Product Color : Black Primary Product Material : Nylon GF Industry Standards UL Flammability Rating : UL 94V-0 Product Type Features Strain Relief Accessory Type : Connector Pull Tab Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 201 DEGF ]
Request a Quote
Description
Body Features Primary Product Color : Black Primary Product Material : Nylon GF Industry Standards UL Flammability Rating : UL 94V-0 Product Type Features Strain Relief Accessory Type : Connector Pull Tab Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 201 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connector Strain Relief - 87710-1 - TE Connectivity
Berwyn, PA, United States
Connector Strain Relief
87710-1
Connector Strain Relief 87710-1
Body Features Primary Product Color : Black Primary Product Material : Nylon GF Industry Standards UL Flammability Rating : UL 94V-0 Product Type Features Strain Relief Accessory Type : Connector Pull Tab Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 201 DEGF ]

Body Features


  • Primary Product Color : Black
  • Primary Product Material : Nylon GF

Industry Standards


  • UL Flammability Rating : UL 94V-0

Product Type Features


  • Strain Relief Accessory Type : Connector Pull Tab

Usage Conditions


  • Operating Temperature Range : -65 - 105 DEGC  [-85 - 201 DEGF ]
Buy Now
Modiv Strain Relief Amp Te Connectivity - 77AC1865 - Newark, An Avnet Company
Chicago, IL, United States
Modiv Strain Relief Amp Te Connectivity
77AC1865
Modiv Strain Relief Amp Te Connectivity 77AC1865
MODIV STRAIN RELIEF

MODIV STRAIN RELIEF

Supplier's Site

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category Strain Reliefs Strain Reliefs
Product Number 87710-1 77AC1865
Product Name Connector Strain Relief Modiv Strain Relief Amp Te Connectivity
Material Nylon GF
Unlock Full Specs
to access all available technical data

Similar Products

Connector Strain Relief - 5205729-1 - TE Connectivity
Specs
Material Polypropylene
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Connector Strain Relief - 2-2308272-3 - TE Connectivity
Specs
Material Zinc
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
Connector Strain Relief - 4-745130-1 - TE Connectivity
Specs
Material Copper Alloy
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details