TE Connectivity Circular Strain Relief, Size 17; Connector Shell Size Raychem Te Connectivity R85049/88-17Z02

Description
CIRCULAR STRAIN RELIEF, SIZE 17; Connector Shell Size:17; Cable Diameter Max:12.7mm; Strain Relief Material:-; Product Range:MIL-DTL-38999 Series; For Use With:Shell Size 17 Connectors RoHS Compliant: Yes
Description
CIRCULAR STRAIN RELIEF, SIZE 17; Connector Shell Size:17; Cable Diameter Max:12.7mm; Strain Relief Material:-; Product Range:MIL-DTL-38999 Series; For Use With:Shell Size 17 Connectors RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Circular Strain Relief, Size 17; Connector Shell Size Raychem Te Connectivity - 40Y0924 - Newark, An Avnet Company
Chicago, IL, United States
Circular Strain Relief, Size 17; Connector Shell Size Raychem Te Connectivity
40Y0924
Circular Strain Relief, Size 17; Connector Shell Size Raychem Te Connectivity 40Y0924
CIRCULAR STRAIN RELIEF, SIZE 17; Connector Shell Size:17; Cable Diameter Max:12.7mm; Strain Relief Material:-; Product Range:MIL-DTL-38999 Series; For Use With:Shell Size 17 Connectors RoHS Compliant: Yes

CIRCULAR STRAIN RELIEF, SIZE 17; Connector Shell Size:17; Cable Diameter Max:12.7mm; Strain Relief Material:-; Product Range:MIL-DTL-38999 Series; For Use With:Shell Size 17 Connectors RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 40Y0924
Product Name Circular Strain Relief, Size 17; Connector Shell Size Raychem Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Cable Gland; Brass; 5 to 8.5 mm Diameter, Cord Range; Metric; M 16 x 1.5/9 - 70074636 - Allied Electronics, Inc.
Specs
Material Brass
Color Nickel
Diameter 0.630 inch (16 mm)
View Details
90º Liquid Tight Strain Relief Snap Elbow with Dome Nut - 85822540 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.236 to 0.472 inch (6 to 12 mm)
View Details
Liquid Tight Cordgrips for Enphase Q Cables - Heyco®-Tite - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.7 to 2 inch (43.18 to 50.8 mm)
Mounting Size 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details
Connector Strain Relief - 182930-1 - TE Connectivity
Specs
Material Thermoplastic
View Details
3 suppliers