BRAID TAIL SWEPT ELBOW BACKSHELL, 28.6MM; Connector Shell Size:25; Cable Diameter Max:28.6mm; Strain Relief Material:Aluminum; Product Range:70H3-SE Series; For Use With:MIL-DTL-38999 Series III & IV Connectors RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Strain Reliefs |
| Product Number | 95AJ7047 |
| Product Name | Braid Tail Swept Elbow Backshell, 28.6Mm; Connector Shell Size Polamco Te Connectivity |