TE Connectivity Connector Strain Relief 7-745129-1

Description
Body Features Primary Product Material : Brass Primary Product Plating Material : Tin over Copper Dimensions Compatible Cable Diameter Range : 9.65 - 10.92 MM  [.38 - .43 INCH ] Operation/Applicatio n Compatible With Connector Shell Size : 3, 4, 2 Shielded : Yes Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product Type Features Strain Relief Accessory Type : Shielding Ferrule Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote
Description
Body Features Primary Product Material : Brass Primary Product Plating Material : Tin over Copper Dimensions Compatible Cable Diameter Range : 9.65 - 10.92 MM  [.38 - .43 INCH ] Operation/Applicatio n Compatible With Connector Shell Size : 3, 4, 2 Shielded : Yes Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product Type Features Strain Relief Accessory Type : Shielding Ferrule Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connector Strain Relief - 7-745129-1 - TE Connectivity
Berwyn, PA, United States
Connector Strain Relief
7-745129-1
Connector Strain Relief 7-745129-1
Body Features Primary Product Material : Brass Primary Product Plating Material : Tin over Copper Dimensions Compatible Cable Diameter Range : 9.65 - 10.92 MM  [.38 - .43 INCH ] Operation/Applicatio n Compatible With Connector Shell Size : 3, 4, 2 Shielded : Yes Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product Type Features Strain Relief Accessory Type : Shielding Ferrule Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Primary Product Material : Brass
  • Primary Product Plating Material : Tin over Copper

Dimensions


  • Compatible Cable Diameter Range : 9.65 - 10.92 MM  [.38 - .43 INCH ]

Operation/Application


  • Compatible With Connector Shell Size : 3, 4, 2
  • Shielded : Yes

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 100

Product Type Features


  • Strain Relief Accessory Type : Shielding Ferrule

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Strain Reliefs
Product Number 7-745129-1
Product Name Connector Strain Relief
Material Brass
Unlock Full Specs
to access all available technical data

Similar Products

Connector Strain Relief - 5205729-1 - TE Connectivity
Specs
Material Polypropylene
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Connector Strain Relief - 2-380937-0 - TE Connectivity
Specs
Material Flexible PVC
Length 0.5000 inch (12.7 mm)
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
Connector Strain Relief - 1-332056-0 - TE Connectivity
Specs
Material Copper
View Details
Connector Strain Relief - 1-2308350-6 - TE Connectivity
Specs
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details