TE ConnectivityConnector Strain ReliefT3071201250-000
Description
Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel
Mechanical Attachment Thread Size : M20/M12
Product Type Features Strain Relief Accessory Type : Wire Reducer Bushing
Usage Conditions Operating Temperature Range : -40 - 100 DEGC [-40 - 212 DEGF ]
TE Connectivity
Done
Request a Quote
Email Supplier
Description
Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel
Mechanical Attachment Thread Size : M20/M12
Product Type Features Strain Relief Accessory Type : Wire Reducer Bushing
Usage Conditions Operating Temperature Range : -40 - 100 DEGC [-40 - 212 DEGF ]
Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel
Mechanical Attachment Thread Size : M20/M12
Product Type Features Strain Relief Accessory Type : Wire Reducer Bushing
Usage Conditions Operating Temperature Range : -40 - 100 DEGC [-40 - 212 DEGF ]
Body Features
Primary Product Material : Brass
Primary Product Plating Material : Nickel
Mechanical Attachment
Thread Size : M20/M12
Product Type Features
Strain Relief Accessory Type : Wire Reducer Bushing
Usage Conditions
Operating Temperature Range : -40 - 100 DEGC [-40 - 212 DEGF ]