TE Connectivity Connector Strain Relief T3135400121-100

Description
Body Features Primary Product Material : Brass Industry Standards Compatible With Agency/Standards Products : VDE Product Type Features Sealable : Yes Strain Relief Accessory Type : Cable Clamp Usage Conditions Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
Request a Quote
Description
Body Features Primary Product Material : Brass Industry Standards Compatible With Agency/Standards Products : VDE Product Type Features Sealable : Yes Strain Relief Accessory Type : Cable Clamp Usage Conditions Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connector Strain Relief - T3135400121-100 - TE Connectivity
Berwyn, PA, United States
Connector Strain Relief
T3135400121-100
Connector Strain Relief T3135400121-100
Body Features Primary Product Material : Brass Industry Standards Compatible With Agency/Standards Products : VDE Product Type Features Sealable : Yes Strain Relief Accessory Type : Cable Clamp Usage Conditions Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]

Body Features


  • Primary Product Material : Brass

Industry Standards


  • Compatible With Agency/Standards Products : VDE

Product Type Features


  • Sealable : Yes
  • Strain Relief Accessory Type : Cable Clamp

Usage Conditions


  • Operating Temperature Range : -40 - 100 DEGC  [-40 - 212 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Strain Reliefs
Product Number T3135400121-100
Product Name Connector Strain Relief
Material Brass
Unlock Full Specs
to access all available technical data

Similar Products