TE Connectivity Braid Tail Swept Elbow Backshell/15.87Mm; Connector Shell Size Polamco Te Connectivity 70H3-19-10-1-C-SE

Description
BRAID TAIL SWEPT ELBOW BACKSHELL/15.87MM; Connector Shell Size:19; Cable Diameter Max:15.87mm; Strain Relief Material:Aluminum; Product Range:70H3-SE Series; For Use With:MIL-DTL-38999 Series III & IV Connectors RoHS Compliant: Yes
Datasheet
Description
BRAID TAIL SWEPT ELBOW BACKSHELL/15.87MM; Connector Shell Size:19; Cable Diameter Max:15.87mm; Strain Relief Material:Aluminum; Product Range:70H3-SE Series; For Use With:MIL-DTL-38999 Series III & IV Connectors RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Braid Tail Swept Elbow Backshell/15.87Mm; Connector Shell Size Polamco Te Connectivity - 95AJ7033 - Newark, An Avnet Company
Chicago, IL, United States
Braid Tail Swept Elbow Backshell/15.87Mm; Connector Shell Size Polamco Te Connectivity
95AJ7033
Braid Tail Swept Elbow Backshell/15.87Mm; Connector Shell Size Polamco Te Connectivity 95AJ7033
BRAID TAIL SWEPT ELBOW BACKSHELL/15.87MM; Connector Shell Size:19; Cable Diameter Max:15.87mm; Strain Relief Material:Aluminum; Product Range:70H3-SE Series; For Use With:MIL-DTL-38999 Series III & IV Connectors RoHS Compliant: Yes

BRAID TAIL SWEPT ELBOW BACKSHELL/15.87MM; Connector Shell Size:19; Cable Diameter Max:15.87mm; Strain Relief Material:Aluminum; Product Range:70H3-SE Series; For Use With:MIL-DTL-38999 Series III & IV Connectors RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 95AJ7033
Product Name Braid Tail Swept Elbow Backshell/15.87Mm; Connector Shell Size Polamco Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Tight Cordgrips for Solar Applications - Heyco®-Tite UL Listed/Recognized and CSA Certified - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details
Multi Cable Liquid Tight Strain Relief - 85826020 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Mounting Size 0.6772 inch (17.2 mm)
View Details
Gland, Cable; PG; 48; 65 mm; 70 mm; 59.3 mm; Brass; Neoprene; Nickel - 70074602 - Allied Electronics, Inc.
Specs
Material Brass
Color Nickel
Diameter 59.300 inch (1506 mm)
View Details
Connector Strain Relief - 1393738-1 - TE Connectivity
Specs
Material Thermoplastic
View Details