TE Connectivity Connector Strain Relief 643182-1

Description
Body Features Primary Product Color : Natural Primary Product Material : Nylon Industry Standards Compatible With Agency/Standards Products : VDE, CSA, UL UL Flammability Rating : UL 94V-2 Packaging Features Packaging Method : Bag Packaging Quantity : 13000 Product Type Features Strain Relief Accessory Type : Strain Relief Adapter Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Natural Primary Product Material : Nylon Industry Standards Compatible With Agency/Standards Products : VDE, CSA, UL UL Flammability Rating : UL 94V-2 Packaging Features Packaging Method : Bag Packaging Quantity : 13000 Product Type Features Strain Relief Accessory Type : Strain Relief Adapter Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Strain Relief - 643182-1 - TE Connectivity
Berwyn, PA, United States
Connector Strain Relief
643182-1
Connector Strain Relief 643182-1
Body Features Primary Product Color : Natural Primary Product Material : Nylon Industry Standards Compatible With Agency/Standards Products : VDE, CSA, UL UL Flammability Rating : UL 94V-2 Packaging Features Packaging Method : Bag Packaging Quantity : 13000 Product Type Features Strain Relief Accessory Type : Strain Relief Adapter Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Primary Product Color : Natural
  • Primary Product Material : Nylon

Industry Standards


  • Compatible With Agency/Standards Products : VDE, CSA, UL
  • UL Flammability Rating : UL 94V-2

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 13000

Product Type Features


  • Strain Relief Accessory Type : Strain Relief Adapter

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now Datasheet
Strain Relief Adapter, 2Way, Nylon; Accessory Type Amp Te Connectivity - 52F4825 - Newark, An Avnet Company
Chicago, IL, United States
Strain Relief Adapter, 2Way, Nylon; Accessory Type Amp Te Connectivity
52F4825
Strain Relief Adapter, 2Way, Nylon; Accessory Type Amp Te Connectivity 52F4825
STRAIN RELIEF ADAPTER, 2WAY, NYLON; Accessory Type:Cap Housing Adapter; For Use With:2 In-Line and 6 Matrix Position Cap Housings; No. of Positions:-; Strain Relief Material:Nylon (Polyamide); Product Range:- RoHS Compliant: Yes

STRAIN RELIEF ADAPTER, 2WAY, NYLON; Accessory Type:Cap Housing Adapter; For Use With:2 In-Line and 6 Matrix Position Cap Housings; No. of Positions:-; Strain Relief Material:Nylon (Polyamide); Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category Strain Reliefs Strain Reliefs
Product Number 643182-1 52F4825
Product Name Connector Strain Relief Strain Relief Adapter, 2Way, Nylon; Accessory Type Amp Te Connectivity
Material Polyamide / Nylon®; Nylon
Unlock Full Specs
to access all available technical data

Similar Products

Connector Strain Relief - 2-380936-0 - TE Connectivity
Specs
Material Flexible PVC
Length 0.5618 inch (14.27 mm)
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
Connector Strain Relief - 5745653-1 - TE Connectivity
Specs
Material Zinc Alloy
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Rectangular Boots & Strain Relief - 446450-1 - TE Connectivity
Specs
Material Silicone Rubber
View Details