TE Connectivity Circular Clamp, Size 5; Connector Shell Size Raychem Te Connectivity M85049/128-5

Description
CIRCULAR CLAMP, SIZE 5; Connector Shell Size:5; Cable Diameter Max:-; Strain Relief Material:Stainless Steel; Product Range:AS85049 Series; For Use With:M85049/88 Circular Connectors; Accessory Type:Cable Strap RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CLAMP, SIZE 5; Connector Shell Size:5; Cable Diameter Max:-; Strain Relief Material:Stainless Steel; Product Range:AS85049 Series; For Use With:M85049/88 Circular Connectors; Accessory Type:Cable Strap RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Clamp, Size 5; Connector Shell Size Raychem Te Connectivity - 74AH3175 - Newark, An Avnet Company
Chicago, IL, United States
Circular Clamp, Size 5; Connector Shell Size Raychem Te Connectivity
74AH3175
Circular Clamp, Size 5; Connector Shell Size Raychem Te Connectivity 74AH3175
CIRCULAR CLAMP, SIZE 5; Connector Shell Size:5; Cable Diameter Max:-; Strain Relief Material:Stainless Steel; Product Range:AS85049 Series; For Use With:M85049/88 Circular Connectors; Accessory Type:Cable Strap RoHS Compliant: Yes

CIRCULAR CLAMP, SIZE 5; Connector Shell Size:5; Cable Diameter Max:-; Strain Relief Material:Stainless Steel; Product Range:AS85049 Series; For Use With:M85049/88 Circular Connectors; Accessory Type:Cable Strap RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 74AH3175
Product Name Circular Clamp, Size 5; Connector Shell Size Raychem Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Gland, Cable; Metric; M 25 x 1.5/21 Thread; Clamp range 9-18mm; Neoprene insert - 70074565 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Black
Diameter 1.260 inch (32 mm)
View Details
Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® II - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 0.7500 to 2 inch (19.05 to 50.8 mm)
View Details
Multi Cable Liquid Tight Strain Relief - 85826020 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Mounting Size 0.6772 inch (17.2 mm)
View Details